UL Approved Fabricated Plastic Parts and Semi-Finished Shapes
from Interstate Plastics, Inc.
Udel ® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345 °f (174 °c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing... [See More]
- Features: UL
- Form / Shape: Rod or Round Stock
- Chemical System: Polysulphone
- Width / O.D.: 0.2500 to 3
from Norplex-Micarta
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]
- Features: Flame Retardant; UL
- Filler: Fabric or Pre-preg; Glass or FRP
- Chemical System: Epoxy
- Form / Shape: Sheet or Film
from Trim-Lok, Inc.
Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound. [See More]
- Features: UL
- Form / Shape: Bar Stock or Rod Stock
- Chemical System: EPDM
- Thickness: 0.2500 to 0.7500
from Protective Structures, Ltd.
ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]
- Features: UL
- Form / Shape: Plate
- Chemical System: Acrylic or Polyacrylate
- Thickness: 1.25
from Total Plastics, Inc.
Colorless. CHEMCAST ® BR is a colorless 1.250 ” thick cell-cast acrylic sheet that has been certified by Underwrites Laboratories (UL) as a bullet resistant material against medium and small power arms such as 9mm (UL 752 Level I). CHEMCAST ® BR has an excellent optical clarity that... [See More]
- Features: UL
- Thickness: 1.25
- Chemical System: Acrylic or Polyacrylate
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Features: UL
- Filler: Glass or FRP; Cloth Reinforcement
- Chemical System: Polyurethane; Vinyl / PVC; Silicone
- Form / Shape: Sheet or Film
from Norplex-Micarta
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]
- Features: Flame Retardant; UL
- Filler: Paper
- Chemical System: Epoxy
- Form / Shape: Sheet or Film
from Protective Structures, Ltd.
Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]
- Features: UL
- Form / Shape: Plate
- Chemical System: Fiberglass
- Width / O.D.: 36 to 60
from Total Plastics, Inc.
Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed... [See More]
- Features: UL
- Form / Shape: Sheet or Film
from Norplex-Micarta
ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]
- Features: Flame Retardant; UL
- Filler: Paper
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Sheet or Film
from Protective Structures, Ltd.
ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]
- Features: UL
- Form / Shape: Plate
- Chemical System: Polycarbonate
- Thickness: 0.7500
from Total Plastics, Inc.
CPVC has good mechanical properties at higher temperatures (+200 °F). Higher temperature valve seats and pump components [See More]
- Features: UL
- Chemical System: Vinyl / PVC
from Norplex-Micarta
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]
- Features: Flame Retardant; UL
- Filler: Glass or FRP
- Chemical System: Epoxy
- Form / Shape: Rod or Round Stock
from Total Plastics, Inc.
36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with significantly higher impact strength. KYDEX ® T is less hygroscopic; it typically does not require pre-drying,... [See More]
- Features: UL
- Thickness: 0.0280 to 0.2500
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Norplex-Micarta
BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]
- Features: Flame Retardant; UL
- Filler: Cotton
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
Clear. Lexan ™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. [See More]
- Features: Flame Retardant; UL
- Form / Shape: Sheet or Film
- Chemical System: Polycarbonate
from Norplex-Micarta
NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]
- Features: Flame Retardant; UL
- Filler: Paper
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]
- Features: Flame Retardant; UL
- Form / Shape: Sheet or Film
- Chemical System: Vinyl / PVC
- Thickness: 0.2500 to 2
from Norplex-Micarta
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]
- Features: Flame Retardant; UL
- Form / Shape: Sheet or Film
- Filler: Fabric or Pre-preg; Glass or FRP
- Industry: Electronics
from Total Plastics, Inc.
An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks. Valve bodies. Drip trays. Hoods and ducting. Instrument housings. Pump components. Secondary containment. Structural components [See More]
- Features: Flame Retardant; UL
- Chemical System: Vinyl / PVC
from Norplex-Micarta
NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]
- Features: Flame Retardant; UL
- Form / Shape: Sheet or Film
- Filler: Nylon
- Industry: OEM or Industrial
from Total Plastics, Inc.
Tints available. Spartech Polycast MP 1 .25 is one of the thinnest and lightest bullet resisting products offered by the manufacturer. The material is UL 752 Level I certified to protect against ballistic attack from medium-power handgun such as the 9mm and Super 38 automatic – any handgun... [See More]
- Features: UL
from Total Plastics, Inc.
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I ® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. [See More]
- Features: UL
- Chemical System: Vinyl / PVC