Polypropylene (PP) Fabricated Plastic Parts and Semi-Finished Shapes

49 Results
Plastic Rods -- 3136326
from RS Components, Ltd.

RS PRO 313-6326 Polypropylene PP Rod [See More]

  • Chemical System: Polypropylene; Polypropylene
  • Width / O.D.: 1.97
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Engineered Plastics Stock Shape -- POLYPROPYLENE
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.0100 to 10
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Industry: OEM or Industrial
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
  • Thickness: 0.0310 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: ? to 48
Co-Polymer Polypropylene
from Total Plastics, Inc.

Random copolymer polypropylene is a clear, semi-crystalline polymer which exhibits high stiffness and better impact strength than the homopolymer at room temperatures, as well as good electrical insulation properties. The commercial grades of polypropylene random copolymer are available in a wide... [See More]

  • Chemical System: Polypropylene
  • Industry: Sanitary
10" x 10" Plastic Prototypes -- 48716
from U.S. Plastic Corporation

We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Sheet or Film
POLYPROPYLENE Copoly/Coplymer Sheet - Black
from Interstate Plastics, Inc.

Black co-polymer polypropylene is much like homopolymer polypropylene but has an ethylene additive which slightly increases flexibility and improves impact strength (especially at low temperatures). Co-polymer polypropylen is used in many of the same applications as homopolymer polypropylene but... [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1250 to 0.2500
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Semitron® PP
from Port Plastics, Inc.

Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. [See More]

  • Chemical System: Polypropylene
  • Industry: Semiconductors or IC Packaging; Wet Process Semiconductor applications
  • Form / Shape: Plate
Cover Profile 5, grey similar to RAL 7042 -- 0.0.639.02
from item America, LLC

Profile made from flexible plastic for two different applications: As a cover profile it seals the profile grooves against dirt. With the open side facing outwards, it serves as a panel-fixing profile. These can then be held securely in the wide profile groove. Use of coloured Cover Profiles not... [See More]

  • Chemical System: TPE; Polypropylene
  • Width / O.D.: 0.2480
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
10" Polypropylene Rod -- 63-0025
from Plastifab Industries

PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It... [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Rod or Round Stock
TECAFINE® PP natural
from Ensinger, Inc.

TECAFINE ™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Tensile (Break): 3900
  • Deflection Temperature: 165
  • Tensile Modulus: 105 to 165
Proteus® Copolymer PP Euro-Gray
from MCA - Advanced Materials Division

Proteus ® Copolymer Polypropylene PP Euro-Gray shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Proteus ® Copolymer PP components are a favored solution for die... [See More]

  • Chemical System: Polypropylene
  • Use Temperature: 180
  • Industry: Structural
  • Tensile (Break): 3400
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Chemical System: Polypropylene
  • Material Type: Anti-static or ESD Control
  • Form / Shape: Sheet or Film
  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM); Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
Corrugated Polypropylene
from Total Plastics, Inc.

Call TPI for Available Colors. This low cost, rigid, corrugated material is ideal for many indoor and outdoor applications. It is tougher than corrugated fiberboard and lighter than extruded plastic sheet, as well as waterproof, stain resistant and durable. This product is excellent for design... [See More]

  • Chemical System: Polypropylene
Polyethylene and Polypropylene Rod Stock -- 46174
from U.S. Plastic Corporation

This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Polypropylene has a .90 density. Rigid with fair impact resistance and very good abrasion resistance. It is white-tan, translucent with working temperatures of 32F... [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Rod or Round Stock
POLYPROPYLENE Fluted Sheet - Black
from Interstate Plastics, Inc.

Fluted polypro is sturdy plastic sheeting extruded from either polypropylene. It is more durable than corrugated fiberboard, lighter in weight than wood and solid plastic sheets. Its fluted ribs support both surfaces, making fluted polypro light weight, tough and abuse resistant. Additionally, it is... [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1580
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Cover Profile 8 ESD, black -- 0.0.617.80
from item America, LLC

Profile made from flexible plastic for two different applications: When used as a cover profile, it seals the profile grooves against dirt. When used with the open side facing outwards, it can be used as a panel-fixing profile. Panel elements are held securely in the wide profile groove. Cover... [See More]

  • Chemical System: TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
TECAPRO® MT black
from Ensinger, Inc.

TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts. Chemical designation: PP (Polypropylene). Color: black. Density: 0,92 g/cm3. Main Features. heat stabilized. autoclavable. biocompatible. good chemical resistance. hydrolysis and superheated... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Deflection Temperature: 187
  • Use Temperature: 212 to 284
  • Tensile (Break): 4918
Proteus® Copolymer PP Natural
from MCA - Advanced Materials Division

PProteus ® Copolymer Polypropylene PP Natural shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Furthermore, Proteus ® Copolymer PP Natural components are a... [See More]

  • Chemical System: Polypropylene
  • Use Temperature: 180
  • Industry: Structural
  • Tensile (Break): 3400
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PP Sheets -- PP-FR
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]

  • Chemical System: Polypropylene
  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
FLAMETEC® CP-5 FLAME RETARDANT POLYPRO
from Total Plastics, Inc.

White. This product my Vycom offers an excellent balance of physical properties, chemical resistance, and fire safety. Fire Retardant- Meets the SEMI S93 specification and UL 94 V -0. [See More]

  • Chemical System: Polypropylene
  • Features: Flame Retardant
Polypropylene Sheeting -- 42620
from U.S. Plastic Corporation

This is black UV resistant and white UL 94-VO Polypropylene sheet. Working temperature 40F - 210F. White sheets only meets FDA standards. [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Sheet or Film
POLYPROPYLENE Fluted Sheet - Red
from Interstate Plastics, Inc.

Fluted polypro is sturdy plastic sheeting extruded from either polypropylene. It is more durable than corrugated fiberboard, lighter in weight than wood and solid plastic sheets. Its fluted ribs support both surfaces, making fluted polypro light weight, tough and abuse resistant. Additionally, it is... [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1580
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Cover Profile 8, blue, similar to RAL 5010 -- 0.0.481.01
from item America, LLC

Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile structures. Grey Cover Profiles provide an unobtrusive groove covering Grey Cover Profiles seal the groove in a colour that blends in well with the... [See More]

  • Chemical System: TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
TECAPRO® MT white
from Ensinger, Inc.

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Use Temperature: 212 to 284
  • Industry: Sanitary
  • Deflection Temperature: 187
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PP Sheets -- PP-H
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. Good thermoforming. High weldability. Waterproof. Direct food contact possible (subject to testing). Normal use temperature: -20 ℃-120 ℃. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1181 to 1.18
  • Form / Shape: Sheet or Film
  • Width / O.D.: 39.37 to 59.06
FLAMETEC® CP-7D FLAME RETARDANT POLYPRO
from Total Plastics, Inc.

White. Vycom ’s proprietory formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction. Economical option for flame retardant material [See More]

  • Chemical System: Polypropylene
  • Features: Flame Retardant
Polypropylene Stress Relieved Sheeting -- 42600
from U.S. Plastic Corporation

These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular... [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Sheet or Film
POLYPROPYLENE Homopolymer SR Sheet - Natural
from Interstate Plastics, Inc.

Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as well as electrolytic attack. [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1250 to 1
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Cover Profile 8, red, similar to RAL 3003 -- 0.0.489.46
from item America, LLC

When inserted with its smooth side facing up, the Cover Profile keeps dirt and dust out of the groove. [See More]

  • Chemical System: TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PP Sheets -- PP-T
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. High flexural strength. Anti-static. Low electrostatic attenuation. ROHS compliant. No water absorption. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. Ventilation equipment. Pump parts, valve body [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1181 to 1.18
  • Form / Shape: Sheet or Film
  • Width / O.D.: 39.37 to 59.06
Polypropylene
from Total Plastics, Inc.

Natural. Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength. Polypropylene... [See More]

  • Chemical System: Polypropylene
UHMW Polyethylene & Polypropylene L-Angle -- 46064
from U.S. Plastic Corporation

This Polypropylene shape has high abrasion and impact resistance properties. In corrosion resistance, it has similar qualities to that of polyethylenes. The working temp for the Polypropylene is 220F. It meets FDA standards and is a translucent white in color. Sold in 10' sections only. Advise if we... [See More]

  • Chemical System: Polypropylene
POLYPROPYLENE Rod - Natural
from Interstate Plastics, Inc.

Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as well as electrolytic attack. [See More]

  • Chemical System: Polypropylene
  • Width / O.D.: 1 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: OEM or Industrial
Panel-Clamping Strip 8 2-4mm, grey similar to RAL 7042 -- 0.0.493.75
from item America, LLC

Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]

  • Chemical System: TPE; Polypropylene
  • Width / O.D.: 1.18
  • Form / Shape: Profile or Structural Shape
  • Length: 118
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PP Sheets -- PP-UV
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

UV aging resistance. Low susceptibility to stress cracks. High chemical resistance. High impact strength. Outdoor Chemical installations. Aquaculture. Wastewater Treatment. Swimming pools. Industrial storage tanks. Sports facilities [See More]

  • Chemical System: Polypropylene
  • Thickness: 0.1181 to 1.18
  • Form / Shape: Sheet or Film
  • Width / O.D.: 39.37 to 59.06
POLYSTONE® P (Polypropylene)
from Total Plastics, Inc.

Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings. Plating barrels. Ducts and fume hoods. Semiconductor processing equipment. Orthotic and prosthetic devices. Pump... [See More]

  • Chemical System: Polypropylene
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
POLYPROPYLENE Sheet - White Medical Grade
from Interstate Plastics, Inc.

Our medical grade polypro is an fda approved homopolymer polypropylene based product with exceptionally low residual stress to facilitate the fabrication of demensionally stable parts with varying cross sections. [See More]

  • Chemical System: Polypropylene
  • Thickness: 1 to 3
  • Form / Shape: Sheet or Film
  • Features: Flexible or Dampening
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PROPYLUX® HS / HS2 (Heat Stabilized Polypropylene)
from Total Plastics, Inc.

Sheet: White. Rod: Black, Brown, Dark Blue, Light Blue, Dark Green, Grey, Red, Orange and Yellow. Custom Colors Available, Call for Details. Medical grade Propylux ® HS is made from an FDA approved polypropylene resin. Through a unique heat-stabilizing process, the extruded material is able to... [See More]

  • Chemical System: Polypropylene
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Form / Shape: Sheet or Film
PROTEC™ CoPP
from Total Plastics, Inc.

Natural, Black, Euro gray, Custom colors. Protec ™ provide high levels of impact, scratch and corrosion resistance. It ’s a great material for tank fabrication, orthotic and prosthetic devices, and many more applications. Protec CoPP has 10 times the impact strength of standard PP,... [See More]

  • Chemical System: Polypropylene
PROTEC® PP
from Total Plastics, Inc.

Natural, White, Black, Custom colors. This highly chemical and corrosion resistant material exhibits excellent tensile stiffness and low moisture absorption for use in a wide variety of applications and industries. *USDA/FDA- Protec is compliant with USDA and FDA regulations for food grade... [See More]

  • Chemical System: Polypropylene
  • Industry: Sanitary
TECAFINE™ PP (Polypropylene)
from Total Plastics, Inc.

Opaque / Beige Grey. Tecafine ™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other typical polyolefin materials, it is light weight,... [See More]

  • Chemical System: Polypropylene
  • Width / O.D.: 0.1875 to 16
  • Form / Shape: Rod or Round Stock
  • Length: 60 to 120