Energy Conversion (Battery/Fuel Cell/PV) Fabricated Plastic Parts and Semi-Finished Shapes

5 Results
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Use Temperature: -67 to 257
UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene; Ultra-High Molecular Weight Polyethylene (UHMW)
  • Form / Shape: Sheet or Film
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
Cushioning and Energy Absorbing Material -- Crown Plastics CEA
from Crown Plastics Co., Inc.

Crown Plastics CEA. Cushioning and Energy Absorbing Material. Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as... [See More]

  • Industry: Automotive; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Sound Abatement
  • Thickness: 0.0016 to 0.0047
  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 6 to 18
Redco™ Polycarbonate
from Redwood Plastics

Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polycarbonate
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film