Automotive Fabricated Plastic Parts and Semi-Finished Shapes

46 Results
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
  • Filler: Carbon or Graphite; Glass or FRP
  • Chemical System: PEEK
  • Features: Flame Retardant
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
  • Chemical System: PEEK
black ptfe parts
from Golden Collar Technology Co., Ltd .

The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethylene material has high elasticity and can withstand harsh working conditions. black ptfe parts video [See More]

  • Industry: Automotive; Automotive industry, hydraulic industry, aerospace and so on
  • Material Type: Anti-static or ESD Control
  • Chemical System: Fluoropolymer
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) -- G021
from Duvelco Limited

G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. [See More]

  • Industry: Aerospace; Automotive
  • Filler: Carbon or Graphite
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
  • Chemical System: PEEK
  • Thickness: 8 to 750
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
ptfe insulators
from Golden Collar Technology Co., Ltd .

PTFE is widely used in chemical anti-corrosion, mechanical seal,engineering piping, electrical insulation,pump &valvefluid,aviation,textile,ceramic and other industries. ptf insulators have the following characteristics. . excellent corrosion resistance. . Good electrical insulation performance. [See More]

  • Industry: Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
Lexan™ Margard™ Coated Sheet (MR10)
from Total Plastics, Inc.

Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard ™ Coated Sheet not only has the usual properties of a polycarbonate material, it also has a proprietary hard surface coating on one or both sides. This... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
CHEMFILM® Black UHMW Semi-conductive PE Film -- UHMW Black
from Saint-Gobain Tape Solutions

CHEMFILM ® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. [See More]

  • Industry: Automotive; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.0020 to 0.0200
ACETAL Rod - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 4
Skived PTFE Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
DELRIN® 527UV black
from Ensinger, Inc.

Delrin ® 527UV BK701 is a black homopolymer acetal that has been enhanced with UV stabilizers. It is also available in natural on a custom run basis. Developed by DuPont to replace Delrin ® 507, this material is particularly suited to automotive and other outdoor applications. It exhibits... [See More]

  • Industry: Automotive
  • Use Temperature: 185
  • Chemical System: Acetal or Polyoxymethylene (POM); POM-H (Polyacetal (Homopolymer))
  • Deflection Temperature: 198 to 325
Bullet Resistant Acrylic UL-752 Level 1 -- SS-SAR100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Polyurethane; Vinyl / PVC; Silicone
  • Form / Shape: Sheet or Film
Redco™ Acrylic
from Redwood Plastics

Redco ™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco ™ Acrylic is a product with outstanding optical... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Profile or Structural Shape (optional feature)
TIVAR® ECO green UHMW-PE
from MCA - Advanced Materials Division

TIVAR ® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling and... [See More]

  • Industry: Automotive; Bearing & Structural
  • Chemical System: Polyethylene
NORFILM Paint Surface Protection Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. Saint-Gobain CSPro product was designed using the latest in Urethane film technology coupled... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyurethane
  • Form / Shape: Sheet or Film
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
  • Filler: Polypropylene
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
Anti Wear / Noise Tape -- DuraSurf™ BSR
from Crown Plastics Co., Inc.

DuraSurf BSR. Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands. of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow... [See More]

  • Industry: Automotive
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.0050 to 0.0200
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Use Temperature: 392
Lexan™ Transportation & Rail Sheet (FRA460)
from Total Plastics, Inc.

Clear, grey, bronze & green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass laminated sheet in particular answers a broad range of rail needs. For... [See More]

  • Industry: Automotive
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
Qualitexx: GF 830 AutomarkTM Cast with DRIFT® Technology
from Laird Plastics, Inc.

Premium full-body gloss white cast wrap film. The DRIFT ® Technology and adhesive combination is engineered to provide superior repositionability and slidability. Developed to meet the long-term demands of a full or partial fleet in vehicle wraps as well as many other graphic applications. [See More]

  • Industry: Automotive;

    Vehicle and fleet graphics, Outdoor signage, POP and retail signage

CHEMFILM® Skived UHMW PE Film -- UHMW PE
from Saint-Gobain Tape Solutions

CHEMFILM ® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more. than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits. Abrasion resistant anti-stick... [See More]

  • Industry: Automotive; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.0020 to 0.0200
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1250 to 6
Skived UHMW Film -- DW 402BNC
from DeWAL

DW 402BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides UV resistance. Extremely abrasion resistant. Excellent Chemical resistance. Low Coefficient of Friction. Carbon Black... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene; Ultra-High Molecular Weight Polyethylene (UHMW)
  • Form / Shape: Sheet or Film
TECAMID® 66 black
from Ensinger, Inc.

TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA... [See More]

  • Industry: Automotive; Electronics; Marine
  • Use Temperature: 185 to 300
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Deflection Temperature: 194 to 450
Bullet Resistant Fiberglass Panel UL-752 Level 1 -- PSSA-01
from Protective Structures, Ltd.

Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Fiberglass
  • Width / O.D.: 36 to 60
Redco™ PEEK
from Redwood Plastics

Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
  • Filler: Unfilled
  • Chemical System: PEEK
  • Form / Shape: Profile or Structural Shape (optional feature)
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Sheet or Film; Shim
  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
POLYTUFF™
from Nytef Group

PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate... [See More]

  • Industry: Automotive; Repair or Construction; Storm Protection
  • Filler: Unfilled
  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Qualitexx: PROCAST 221-800
from Laird Plastics, Inc.

Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors. This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more. [See More]

  • Industry: Automotive; Premium high-performance, flexible cast vinyl. Ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics.
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
TECAMID® 66 natural
from Ensinger, Inc.

Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]

  • Industry: Automotive; Electronics; Marine
  • Filler: Unfilled
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Use Temperature: 185 to 300
Bullet Resistant Polycarbonate UL-752 Level 1 -- SS-P750
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Polycarbonate
  • Thickness: 0.7500
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Qualitexx: PROCAST 228-518
from Laird Plastics, Inc.

2.0 mil GLOSS clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable, Up to 10 years outdoors. PVC films and print medias. Vehicle graphics, Transit and fleet, Long term outdoor signage and... [See More]

  • Industry: Automotive;

    PVC films and print medias. Vehicle graphics, Transit and fleet, Long term outdoor signage and advertising

  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
ACETAL Sheet - Black Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Thickness: 0.0600 to 4
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 500 to 572
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Qualitexx: PROCAST 228-520
from Laird Plastics, Inc.

2.0 mil MATTE clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable, Up to 10 years outdoors. PVC films and print medias, Vehicle Graphics, Transit and Fleet, Long term outdoor signage and... [See More]

  • Industry: Automotive;

    PVC films and print medias, Vehicle Graphics, Transit and Fleet, Long term outdoor signage and advertising

  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0600 to 4
ACETAL Sheet ESD Natural
from Interstate Plastics, Inc.

Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 2.5