Fluoropolymer (PTFE / PVDF) Fabricated Plastic Parts and Semi-Finished Shapes

106 Results
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 4.72E-4 to 0.0098
  • Form / Shape: Sheet or Film
  • Width / O.D.: 47.24 to 62.99
Enflon® Extruded Rods
from Pexco

Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials. Extruded PTFE rods can be manufactured using: Virgin PTFE – excellent thermal, chemical and electrical resistant... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.1250 to 5
  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Length: 72 to 144
25 glass filled ptfe
from Golden Collar Technology Co., Ltd .

Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a broad range of... [See More]

  • Chemical System: Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Glass Filled
  • Industry: Sanitary; OEM or Industrial; Food, machinery, medical and other industries
PTFE gasket washer
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Chemical System: Fluoropolymer
  • Material Type: BioMedical (optional feature)
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
F-CLEAN® Greenhouse Film
from AGC Chemicals Americas, Inc.

A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0024 to 0.0063
  • Form / Shape: Sheet or Film
  • Width / O.D.: 92.52
Enflon® Molded PTFE Rods
from Pexco

Our Molded PTFE Rods provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Other applications include seals, gaskets and numerous machined... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 1.21 to 20.5
  • Form / Shape: Rod or Round Stock
  • Length: 3 to 12
black ptfe parts
from Golden Collar Technology Co., Ltd .

The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethylene material has high elasticity and can withstand harsh working conditions. black ptfe parts video [See More]

  • Chemical System: Fluoropolymer
  • Industry: Automotive; Automotive industry, hydraulic industry, aerospace and so on
  • Material Type: Anti-static or ESD Control
PTFE Lubrication Sheet, Film Sheet , Washer
from Shenzhen Dechengwang Technology Co., Ltd

PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating bearings in... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
Enflon® Molded Sheets
from Pexco

Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.1870 to 4
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
cnc machining ptfe parts
from Golden Collar Technology Co., Ltd .

With our CNC machining capabilities, we offer a wide range of customization options for PTFE parts to meet your specific needs. Whether you require unique shapes, sizes, or surface finishes, we can tailor the parts to your exact requirements. CNC machining PTFE parts offer a high level of precision... [See More]

  • Chemical System: Fluoropolymer
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Profile or Structural Shape
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Width / O.D.: 6.3
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0015 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 72
Custom ptfe molded parts
from Golden Collar Technology Co., Ltd .

Some of the notable properties of teflon are excellent mechanical strength, resistance to almost all industrial chemicals, and the ability to maintain its properties over a wide temperature range. Ptfe machined parts have the characteristics of high impact strength, wear resistance and low friction. [See More]

  • Chemical System: Fluoropolymer
  • Industry: Electronics; OEM or Industrial; Aerospace Fluid Delivery Electronics Industrial Equipment
PTFE seals
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Chemical System: Fluoropolymer
  • Material Type: BioMedical (optional feature)
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 6
  • Form / Shape: Rod or Round Stock
  • Length: 72 to 144
graphite filled ptfe parts
from Golden Collar Technology Co., Ltd .

Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This composite material is designed for... [See More]

  • Chemical System: Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Carbon or Graphite
  • Industry: OEM or Industrial; Industrial Machinery:,Hydraulic Systems
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
liquid cooling tubing
from Golden Collar Technology Co., Ltd .

The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup —comprising heat sinks, water pumps, coolants, and circulation tubing —this tubing serves as a critical component responsible... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
  • Form / Shape: Hollow or Tubular Stock
  • Use Temperature: -328 to 500
PTFE Spring Energized Seal
from Shenzhen Dechengwang Technology Co., Ltd

Spring energized seals are normally composed of 2 precision parts: a polymer jacket and a metal energizer spring. They are widely used in range of rotary, reciprocating, oscillating, and stationary fluid power and material process equipments. Our Spring-energized seals are used in the induestries of... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
machined ptfe parts
from Golden Collar Technology Co., Ltd .

Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -292 to 500
  • Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
PTFE test tube
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary
Molded PTFE Parts
from Golden Collar Technology Co., Ltd .

PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it still maintains a certain level of mechanical toughness. In the medical field, PTFE has a physiological inertia... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
PTFE Tip seal at scroll compressor
from Shenzhen Dechengwang Technology Co., Ltd

The Tip seal made of PTFE compound is R &D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient;. Wider temperature... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary
  • Filler: Aramid (optional feature)
PFA tube & PFA hose manufacturers
from Golden Collar Technology Co., Ltd .

PFA is a variant of PTFE that is obtained by introducing a small amount of perfluoropropyl perfluorovinyl ether for copolymerization. This modification enables PFA to maintain the excellent properties of PTFE while having better processability and fusion bonding. Compared with PTFE, PFA has a lower... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock
Rings
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Chemical System: Fluoropolymer; PEEK
  • Material Type: BioMedical (optional feature)
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
Porous PTFE Sheet
from Golden Collar Technology Co., Ltd .

Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals, and... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -328 to 500
  • Form / Shape: Sheet or Film
Valve head
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary
ptfe 3 way valve
from Golden Collar Technology Co., Ltd .

Enhance your fluid control system with our PTFE 3-way valve, engineered for superior chemical resistance and precision flow management. Designed for use in aggressive chemical environments, high-purity applications, and corrosive media, this valve ensures reliable performance across a wide range of... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -328 to 500
  • Industry: Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
ptfe Ball Valve Seats
from Golden Collar Technology Co., Ltd .

The PTFE ball valve seat has a number of notable features. First, PTFE provides a low-friction valve seat, which allows the valve to operate more smoothly, reducing the loss and energy consumption caused by friction. Second, PTFE has excellent media compatibility, which makes it perform well when... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
ptfe bolts
from Golden Collar Technology Co., Ltd .

Our PTFE (Polytetrafluoroethylene) bolts offer exceptional durability and resistance to harsh environments, making them ideal for industries that demand high-performance fastening solutions. These bolts are renowned for their non-stick properties, chemical resistance, and ability to perform in... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -328 to 500
PTFE box
from Golden Collar Technology Co., Ltd .

PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a... [See More]

  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial; Physical, petroleum, chemical and other industries
PTFE Bulkhead Fittings
from Golden Collar Technology Co., Ltd .

Jinshiling is a manufacturer of PTFE Bulkhead Male Connector, which is a ptfe pipe Compression Fittings. Due to its high chemical resistance, high and low temperature capability, resistance to weather, electrical and thermal insulation, and lowest coefficient of friction, PTFE bulkhead fittings... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -328 to 500
  • Material Type: Thermal Insulation
ptfe bush
from Golden Collar Technology Co., Ltd .

Our PTFE(polytetrafluoroethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high temperature and corrosive applications. Main features: Chemical resistance: It can withstand... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Sanitary; Chemical processing equipment,Food and beverage machinery,Pharmaceutical manufacturing
Candle Filter, Vacuum Drum and Vertial Disc Media For Liquid Filtration -- TG1300
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: PTFE
  • Industry: OEM or Industrial; Candle Filters in Pulp Mills
Engineered Plastics Stock Shape -- CARBON FIBER/PTFE FILLED
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Filler: PTFE Filled
  • Industry: OEM or Industrial
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
  • Thickness: 0.0310 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: ? to 48
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
  • Form / Shape: Sheet or Film
  • Width / O.D.: 62
PTFE Rod - Glass - 25%
from Interstate Plastics, Inc.

Please Call us at 1 888 768 5759 for pricing. [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.5000 to 3
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
FLAMETEC® KYTEC® PVDF
from Total Plastics, Inc.

Natural Opaque. Vycom ’s ultra pure fluoropolymer is perfect for harsh chemical, thermal, and ultraviolet enviornments. It has a continuous operating temperature of 284 °F. Fire Safe- Meets FM4910 criteria and is FM listed. [See More]

  • Chemical System: Fluoropolymer
PTFE BJ2 Solid Bars
from Bunting Bearings, LLC

BJ2 bars provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
PTFE Film -- DW-232P
from DeWAL

DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500 °F, low coefficient of friction and an available thickness range of 0.010... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0100 to 0.1000
Acetron® AF Blend POM-H
from MCA - Advanced Materials Division

Acetron ® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and low moisture absorption. Components made from Acetron ® AF POM-H are... [See More]

  • Chemical System: Fluoropolymer; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 24 to 48
High Performance Material -- UNINAR® 1010 PVDF
from Nytef Group

UNINAR PVDF (POLYVINYLIDENE. FLUORIDE) is a non-reinforced highly. crystalline fluoropolymer that combines. exceptional chemical resistance with superior. strength and stability. When compared with. traditional fluoropolymers like PTFE, UNINAR. PVDF offers up to three times the typical. strength and... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
PTFE Discs/Cap Liners -- 60169
from U.S. Plastic Corporation

These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the... [See More]

  • Chemical System: Fluoropolymer
Compression Molded Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.0394 to 59.06
  • Form / Shape: Rod or Round Stock
  • Length: 78.74
CHEMFILM Anti-Static and Conductive Films -- DF1400
from Saint-Gobain Surface Solutions- Composite

Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0025
REDCO™ PTFE (TEFLON)
from Redwood Plastics

Redco ™ PTFE (TEFLON ®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F). [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Material Type: Electrical Insulation (optional feature)
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
Metric Wear Rings -- TL-MWR Series
from T-LON Products, Inc.

T-LON TL-MWR series piston wear rings are used with piston seals to prevent contact of the piston and the cylinder bore. The use of T-LON blended PTFE materials will provide the TL-MWR series with reliable wear resistance while running in dry or lubricated applications. [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.1575
  • Filler: Metal or MIM (optional feature)
  • Width / O.D.: 2.17 to 8.86
Ecoflex Air Pollution Control Membranes - Pleated Pulse Jet Laminates -- TG1000
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polyester
  • Industry: OEM or Industrial; Industrial Processes
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM); Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0020 to 0.0050
  • Form / Shape: Sheet or Film
  • Width / O.D.: 18 to 24
PTFE Rod - Mechanical
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.1250 to 2
  • Form / Shape: Rod or Round Stock
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
GEHR® PVDF (Kynar®)
from Total Plastics, Inc.

Polyvinylidene fluoride offers a higher tensile strength, pressure resistance and dimensional stability than the related PTFE , but friction and insulation properties are lower. PVDF has a high mechanical strength and toughness at lower temperatures and is self-extinguishing. The temperature ranges... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: -22 to 300
PTFE BJ4 Solid Bars - high PV values
from Bunting Bearings, LLC

BJ4 bars operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
PTFE Film Composites -- DW950-40
from DeWAL

DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA compliant versions... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0400
  • Form / Shape: Sheet or Film
  • Industry: Sanitary
Duratron® T4301 PAI
from MCA - Advanced Materials Division

Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]

  • Chemical System: Fluoropolymer; Polyamide-imide
  • Thickness: 0.2500 to 1
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12 to 48
PTFE Rod -- 47501
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Rod or Round Stock
Fluoropack® PTFE/Cork Laminate
from Fluorocarbon Limited

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0984
  • Form / Shape: Sheet or Film
  • Width / O.D.: 23.62
CHEMFILM Heat Weldable Films -- DF1700
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 5.00E-4 to 0.0050
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
  • Filler: Unfilled
  • Thickness: 0.0625 to 0.0938
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polypropylene
  • Thickness: 0.0050
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
  • Form / Shape: Sheet or Film
  • Width / O.D.: 62
PTFE Rod - Virgin
from Interstate Plastics, Inc.

VIRGIN PTFE ROD [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
KYDEX® 100 – High Impact Fire-Rated Sheet
from Total Plastics, Inc.

Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors. Mass transit... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0280 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
PTFE BJ5 Solid Bars - polymer reinforced
from Bunting Bearings, LLC

BJ5 bars are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Material Type: Electrical Insulation
Fluorosint® 135 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 135 Polytetrafluoroethylene PTFE, is a material that was formulated to provide the lowest coefficient of friction and deformation for seals, bearings, and washer applications. This grade also possesses excellent strength, stiffness, and high pressure velocity capabilities. [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: 500
  • Industry: Bearing & Structural
  • Tensile (Break): 1300
PTFE Sheeting -- 45252
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
High Quality PTFE Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.0394 to 59.06
  • Form / Shape: Rod or Round Stock
  • Length: 157
CHEMFILM Monolayer Fluorocarbon Resin Films -- DF100, Type C and Type CD
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar casting process. Cast PTFE based material is made up of very thin layers which have been individually... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 1.70E-4 to 7.50E-4
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
  • Filler: Metal or MIM; Bronze
  • Thickness: 0.0300 to 0.2500
Vacuum Filtration Media -- TG1045
from TTG Inc.

Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polyester
  • Industry: OEM or Industrial; Dust Filtration
CHEMFILM® Semiconductive Skived PTFE Film -- T-100 R201
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.1250
  • Form / Shape: Sheet or Film
  • Width / O.D.: 24 to 50
PTFE Sheet - Natural Mechanical
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0300 to 0.1870
  • Form / Shape: Sheet or Film
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
KYNAR® Film
from Total Plastics, Inc.

bull; Exterior laminate for weather proofing. • Solar glazing. • Protection behind acid brick. • Labels where UV resistance is required. Features: • Efficient transmitter of solar energy. • Corrosion Resistant. • High dielectric strength. • Self extinguishing. [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.0200
  • Form / Shape: Sheet or Film
  • Industry: Sanitary
PTFE BJ7 Solid Bars - FDA compliant, non-toxic
from Bunting Bearings, LLC

BJ7 bars are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.5000 to 1
  • Form / Shape: Rod or Round Stock
  • Length: 12
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
PTFE Square Bar -- 47540
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Bar Stock or Rod Stock
Melt Fluoropolymer Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer; PEEK; FEP
  • Width / O.D.: 0.1181 to 7.87
  • Form / Shape: Rod or Round Stock
  • Length: 118
CHEMFILM Multilayer Cast PTFE Film -- DF1100
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 1.00E-3 to 0.0050
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250
  • Form / Shape: Sheet or Film
  • Width / O.D.: 24 to 50
PTFE Sheet - Natural Virgin
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 1
  • Form / Shape: Sheet or Film
  • Industry: Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
KYNAR® Film
from Total Plastics, Inc.

Clear. • Exterior laminate for weather proofing. • Solar glazing. • Protection behind acid brick. • Labels where UV resistance is required. • Efficient transmitter of solar energy. • Corrosion Resistant. • High dielectric strength. • Self... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.0200
  • Form / Shape: Sheet or Film
  • Width / O.D.: 24 to 26
Fluorosint® 500 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 500 Polytetrafluoroethylene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to deformation under load than unfilled PTFE, Fluorosint ® 500 PTFE... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
CHEMFILM Skived PTFE Films
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils. [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 5.00E-4 to 0.1250
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Glass
  • Thickness: 0.0100 to 2.5
FluoroWrap Heat Sealable Fluoropolymer Cast Films -- DF1700
from Saint-Gobain Tape Solutions

Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.0050
  • Form / Shape: Sheet or Film
  • Width / O.D.: 0.1000 to 3
KYNAR® PVDF (polyvinylidene fluoride)
from Total Plastics, Inc.

Natural. Manufactured from Kynar ® polyvinylidene fluoride resin, this material offers excellent corrosion and chemical resistance at both ambient and elevated temperatures. PVDF is also inherently U.V. stable, mechanically tough, abrasion and flame resistant. Kynar ® 1000HD is a whiter... [See More]

  • Chemical System: Fluoropolymer
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
Zitex G Filter Membranes -- G-104
from Saint-Gobain Surface Solutions- Composite

Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0040
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Thickness: 0.0100 to 2.5
RULON®
from Total Plastics, Inc.

J: Dull Gold. LR Maroon. AR: Maroon. Use Rulon ® when problems with heat, cold, lubrication, wear, corrosion or friction are a design constraint. Rulon ® is designed to operate dry. Corrosion Resistance. Temperature Resistance. Good Electrical Properties [See More]

  • Chemical System: Fluoropolymer
Fluorosint® MT-01 PTFE
from MCA - Advanced Materials Division

Fluorosint ® MT-01 Polytetrafluoroethylene PTFE, is an extreme grade that was developed specifically for applications where the benefits of PTFE-based materials also require outstanding strength, stiffness, and stability. Often specified in seat, seal, and wear applications where extreme... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: 600
  • Industry: Structural
  • Tensile (Break): 2100
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 2.5
Ketron® CM HPV PEEK
from MCA - Advanced Materials Division

Ketron ® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and the best machinability of all PEEK materials. Ketron ® CM HPV PEEK ’s combination... [See More]

  • Chemical System: Fluoropolymer; PEEK
  • Use Temperature: 482
  • Industry: Bearing & Structural
  • Tensile (Break): 19000
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
  • Filler: Mineral or Inorganic
  • Thickness: 0.0200 to 0.1250
Ketron® HPV PEEK
from MCA - Advanced Materials Division

Ketron ® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron ® HPV PEEK ’s combination of low wear and friction, and high... [See More]

  • Chemical System: Fluoropolymer; PEEK
  • Thickness: 0.3150 to 1.97
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 20.67 to 39.4
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
  • Filler: Polymide
  • Thickness: 0.0200 to 0.1250
Semitron® ESd 500 HR PTFE
from MCA - Advanced Materials Division

Semitron ® ESd 500HR Polytetrafluoroethylene PTFE electro static dissipative shapes offer an excellent combination of low frictional properties, outstanding dimensional stability, and a high resistivity range of 10E9 to 10E11 ohms per square. Reinforced with a proprietary synthetic mica,... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Structural
  • Material Type: Thermal Insulation
  • Use Temperature: 500
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
  • Filler: Unfilled
  • Thickness: 0.3750 to 6
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0625 to 0.0938
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Stainless Steel
  • Thickness: 0.0200 to 0.1250
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 1.00E-3 to 0.0200