Electric Power Fabricated Plastic Parts and Semi-Finished Shapes

14 Results
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Material Type: Optical (optional feature); Electrical Insulation
Skived PTFE Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Industry: Electrical Power or High Voltage; OEM or Industrial; Gears, Sprockets, Power Transmission Components, Extreme Outdoor Environments, Valve Seats Back-up Rings
  • Filler: Glass or FRP
  • Chemical System: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1250 to 6
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Use Temperature: -67 to 257
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0020 to 0.0050
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0600 to 4
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
Black NORYL Rod EN 265
from Interstate Plastics, Inc.

BLACK NORYL ROD [See More]

  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Width / O.D.: 0.5000 to 2
CHEMFILM® Semiconductive Skived PTFE Film -- T-100 R201
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.1250
NORYL Sheet - Black EN 265
from Interstate Plastics, Inc.

NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Thickness: 0.2500 to 1
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250