Paste / Mastic Heat Resistant and Flame Retardant Coatings
2 Results
Thermal Coatings -- THERMOSEAL® P110
from Mid-Mountain Materials, Inc.
from Mid-Mountain Materials, Inc.
Thermoseal ® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying. [See More]
- Form: Paste / Mastic
- Cure / Setting Technology: Film Drying
- Type: Coating; Firestopping; Heat Resistant
- Thickness: 0.0020
High Temperature Wearing Compound -- 30-3410
from Epoxies Etc...
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Form: Paste / Mastic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin