Process Equipment Heat Resistant and Flame Retardant Coatings

17 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Industry: Food / Beverage; Machine Tools; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating; Flame Retardant / UL 94V-0 Rated
  • Coating Material: Fluoropolymers; Resin
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Industry: Automotive; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Silicone/Zinc Exterior High Heat Coatings - Silver Aerosol -- 251H031
from FORREST Technical Coatings

Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
High Temperature Silicone Coating -- HT-106
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Substrate: Concrete; Wood
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Acrylic; Resin; Water
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Industry: Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Coating Under Insulation
  • Substrate: Metallic
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Heat Resistant
  • Substrate: Metallic; Steel
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Industry: Marine; Process Equipment
  • Substrate: Metallic
  • Type: Coating; Flame Retardant / UL 94V-0 Rated; Heat Resistant
  • Features: Protective; Fire-Proofing
Pure Silicon Aluminum -- 4300 System
from Rust-Oleum Corporation

Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Sher-Cryl™High Performance Acrylic
from Sherwin-Williams Protective & Marine Coatings

Sher-Cryl ™HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant. Superior color and gloss retention. [See More]

  • Industry: Marine; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Zinc Rich Primers