Thermoplastic Heat Resistant and Flame Retardant Coatings
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Cure / Setting Technology: Thermoplastic
- Coating Material: Fluoropolymers; Resin
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Cure Temperature: 340
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for brush-on... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid curing... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 62M209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright High Temperature Paint is an aerosols are available at thousands of retail locations across the United States. Easy spray application on properly prepared metal substrate gives a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Stove Bright High... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from FORREST Technical Coatings
Stove Bright ® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 500 °F (238 °C). This coating is designed for rapid... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Paint; Heat Resistant
- Coating Material: Resin; Silicone; Solvent
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Cure / Setting Technology: Thermoplastic
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Thickness: 0.0015 to 0.0550
from Sherwin-Williams Protective & Marine Coatings
KEM ® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high heat source up to 450 °F (Aluminum up to 600 °F). Optional accelerator can be... [See More]
- Cure / Setting Technology: Thermoplastic; Thermoset
- Substrate: Aluminum; Steel; Other; Iron
- Type: Coating; Primer (optional feature); Heat Resistant
- Coating Material: Acrylic; Resin; Silicone