Reactive / Moisture Cured Heat Resistant and Flame Retardant Coatings
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Metallic; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. Low temperature application - down to 20 °F. Can be immersed after 4 hours cure at 77 °F. [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20 °F. Superior... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20 °F. Outstanding adhesion... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Primer (optional feature); Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
- Type: Coating; Primer; Heat Resistant
- Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide