Floor Heat Resistant and Flame Retardant Coatings
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Coatings For Industry, Inc.
WEARCOAT 100 has non-yellowing, nonchalking properties combined with excellent abrasion, chemical, solvent and good heat resistance properties. It provides excellent gloss retention and will continue to retain a high gloss through many years of service. [See More]
- Location / Orientation: Exterior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Metallic; Plastic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Location / Orientation: Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Location / Orientation: Exterior; Interior; Floor; Steps, Stairwells, Aisleways
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pre-Finished Metal Siding
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Location / Orientation: Exterior; Interior; Floor; Wall; Ceiling; Railings, High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]
- Location / Orientation: Exterior; Interior; Floor; Wall
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing