Automotive Heat Resistant and Flame Retardant Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Industry: Automotive; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Stove Bright ® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed... [See More]
- Industry: Automotive; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel
from Coatings For Industry, Inc.
Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Ferrous Alloys
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Industry: Automotive; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Whitford Corporation
Superior topcoat for reprographic fuser roller. [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Steel
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Sherwin-Williams Protective & Marine Coatings
General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering characteristics, matched with good chemical resistance, high temperature performance (to... [See More]
- Industry: Automotive; Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Plastic; Wood