Wood Heat Resistant and Flame Retardant Coatings

19 Results
3M™ Scotch-Weld™ Elastomeric Coating -- EC-5816
from 3M Advanced Materials Division

Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]

  • Substrate: Wood
  • Form: Aerosol; Liquid
  • Type: Coating
  • Features: Abrasion, Erosion or Wear Resistant
Metal Markers
from DME Company

The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]

  • Substrate: Metallic; Plastic; Wood
  • Coating Material: Polyurethane; Resin
  • Type: Heat Resistant
  • Features: Abrasion, Erosion or Wear Resistant
Silicone Aluminum -- Series 39
from Tnemec Company, Inc.

Heat-resistant aluminum coating providing protection for ferrous metals [See More]

  • Substrate: Concrete; Metallic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Cure Temperature: 75
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Substrate: Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Solvent; Water
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Substrate: Concrete; Wood
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Substrate: Concrete; Wood
  • Coating Material: Acrylic; Resin; Water
  • Type: Coating; Primer; Heat Resistant
  • Thickness: 0.0035 to 0.0047
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Substrate: Concrete; Wood
  • Coating Material: Acrylic; Resin; Water
  • Type: Coating; Heat Resistant
  • Thickness: 0.0035 to 0.0045
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Resin; Water
Fast Clad® HB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Zinc Rich Primers, Drywall
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Resin
Industrial Enamel HS
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant. Chip and flake resistant. Abrasion resistant. Exterior/interior applications. Resists... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Alkyd; Resin
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Alkyd; Resin
Industrial Urethane Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Alkyd; Polyurethane; Resin
Metalatex® Semi-Gloss Coating
from Sherwin-Williams Protective & Marine Coatings

Metalatex ® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate industrial environments. Suitable for use in USDA... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Zinc Rich Primer
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Resin
Pro Industrial™ Enamel 100
from Sherwin-Williams Protective & Marine Coatings

Pro Industrial ™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant. Abrasion resistant. Exterior and... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
  • Coating Material: Alkyd; Resin
  • Type: Coating; Heat Resistant
  • Thickness: 0.0025 to 0.0040
Pro Industrial™ High Performance Epoxy
from Sherwin-Williams Protective & Marine Coatings

Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant. Abrasion Resistant. Low VOC. Recommended Usage. For use over prepared... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Iron, Galvanizing, Drywall, Plaster
  • Coating Material: Epoxy; Resin; Polyamine
  • Type: Coating; Heat Resistant
  • Thickness: 0.0050 to 0.0100
Sher-Cryl™High Performance Acrylic
from Sherwin-Williams Protective & Marine Coatings

Sher-Cryl ™HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant. Superior color and gloss retention. [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Zinc Rich Primers
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Resin
Sparkproof Conductive Floor System -- TPM® #115
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static dissipating floors within the required ohms resistance range. Advantages. 25,000 - 1,000,000... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamide
Waterbased Tile-Clad® Epoxy
from Sherwin-Williams Protective & Marine Coatings

WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]

  • Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine