Water Based Heat Resistant and Flame Retardant Coatings
from Johns Manville Corp.
Ignition Barrier Coating is for application over spray-foam insulations to reduce heat transfer and surface burning in the event of a fire. JM Ignition Barrier (IB) Coating is designed for application over JM open- and closed-cell spray-foam insulations to reduce heat transfer and surface burning in... [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Plastic; Other; Open and Closed Spray Foam
from Whitford Corporation
Superior topcoat for reprographic fuser roller. [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Steel
from TherMark Holdings Inc.
Allows CO2, YAG, and fiber lasers to mark substrates with color [See More]
- Coating Material: Water
- Substrate: Other; Spandrel
- Type: Heat Resistant
- Thickness: 1.00E-3 to 0.0050
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Coating Material: Polyurethane; Resin; Water
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Thickness: 0.0040 to 0.0120
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Coating Material: Solvent; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Coating Material: Epoxy; Resin; Water; Polyamide
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Coating Material: Epoxy; Resin; Water; Polyamide
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Thickness: 0.0035 to 0.0047
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Thickness: 0.0035 to 0.0045
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Water
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant. Chemical resistant. Excellent... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Hi-Bild Waterbased Catalyzed Epoxy is a high performance, interior/exterior, VOC compliant, low odor, high film build, two-component, waterbased acrylic epoxy. It dries to a tough, tile-like finish that exhibits excellent durability and performance properties. Pro Industrial Hi-Bild... [See More]
- Coating Material: Acrylic; Epoxy; Resin; Water
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Galvanizing, Drywall
from Sherwin-Williams Protective & Marine Coatings
Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component. Designed to be applied to hot substrates up to 350... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Thickness: 0.0180 to 0.0244
from Sherwin-Williams Protective & Marine Coatings
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]
- Coating Material: Acrylic; Alkyd; Resin; Water
- Cure / Setting Technology: Thermoset
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]
- Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall