Interior Heat Resistant and Flame Retardant Coatings

36 Results
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 Silver -- PS-1000 Silver
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-600 -- PS-600
from FORREST Technical Coatings

PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-800 -- PS-800
from FORREST Technical Coatings

Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Stove Bright 1990 Satin Black Aerosol Paint -- 1A62H290
from FORREST Technical Coatings

Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
Stove Bright 1990 Satin Black Brush-on Paint -- 62M290
from FORREST Technical Coatings

Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
ChemTread® -- Series 239
from Tnemec Company, Inc.

Highly chemical and heat-resistant, broadcast, slurry broadcast or mortar [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamine Novolac
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Thurmalox® -- 70
from Dampney Company, Inc.

Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]

  • Location / Orientation: Interior; Stack Interior; Immersion Service
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
3M™ Scotch-Weld™ Elastomeric Coating -- EC-5816
from 3M Advanced Materials Division

Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]

  • Location / Orientation: Interior; Wall
  • Substrate: Wood
  • Type: Coating
  • Form: Aerosol; Liquid
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Substrate: Concrete
  • Type: Coating; Heat Resistant
  • Coating Material: Polyurethane; Resin; Water
Ignition Barrier Coating -- Johns Manville
from Johns Manville Corp.

Ignition Barrier Coating is for application over spray-foam insulations to reduce heat transfer and surface burning in the event of a fire. JM Ignition Barrier (IB) Coating is designed for application over JM open- and closed-cell spray-foam insulations to reduce heat transfer and surface burning in... [See More]

  • Location / Orientation: Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Plastic; Other; Open and Closed Spray Foam
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Heat Resistant
  • Substrate: Metallic; Steel
Thurmalox® -- 70C
from Dampney Company, Inc.

Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]

  • Location / Orientation: Interior; Stack Interior; Immersion Service
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete; Wood
Pure Silicon Aluminum -- 4300 System
from Rust-Oleum Corporation

Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Substrate: Concrete; Wood
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Acrylic; Resin; Water
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Location / Orientation: Exterior; Interior; Floor; Steps, Stairwells, Aisleways
  • Substrate: Concrete; Wood
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Resin; Water
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Location / Orientation: Exterior; Interior; Floor; Pre-Finished Metal Siding
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Location / Orientation: Exterior; Interior; Wall; High Performance Applications
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
DTM Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Metallic; Steel
  • Type: Coating; Heat Resistant
  • Coating Material: Alkyd; Resin
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Location / Orientation: Exterior; Interior; Above/Below-Water Hull Areas
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Location / Orientation: Interior; Immersion Environments
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Steel; Other; Iron
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing