Marine Heat Resistant and Flame Retardant Coatings

25 Results
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete; Wood
High Temperature Silicone Coating -- HT-106
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Industry: Automotive; Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Dura-Plate® 235 NSF
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]

  • Industry: Marine
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Primer; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Steel; Other; Iron
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Industry: Marine; OEM / Industrial
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamide
Epoxy -- Macropoxy® 646-PW
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamide
Epoxy -- Macropoxy® 846 NSF Winter Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Epoxy -- Macropoxy® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Aluminum; Steel; Other; Iron, Galvanizing
Fast Clad® DTM Urethane
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Fast Clad® HB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Zinc Rich Primers, Drywall
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Industry: Marine; Process Equipment
  • Substrate: Metallic
  • Type: Coating; Flame Retardant / UL 94V-0 Rated; Heat Resistant
  • Features: Protective; Fire-Proofing
Hi-Mil Sher-Tar® Epoxy
from Sherwin-Williams Protective & Marine Coatings

HI-MIL Sher-Tar ® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE. For use over prepared substrates such as steel and concrete in industrial environments. Penstocks. Liner for clarifiers. Dam gates. [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Hi-Solids Polyurethane
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Hi-Solids Polyurethane 100
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing