Inorganic (Ceramic, Conversion, Glaze) Heat Resistant and Flame Retardant Coatings
from Coatings For Industry, Inc.
Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin; Epoxy Novolac
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Ceramic; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Chromate-Free
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant; Conversion Coating
- Substrate: Aluminum; Steel; Other; Magnesium, Zinc
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472 °F (800 °C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage. Super heat-resistant long-exposure shop primer for steel plate. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Ceramic; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56. Meets AASHTO M-300 specification. 85% zinc content in dry film. Coating self-heals to resume protection if... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel; Other; Iron
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Iron
from Saint-Gobain Coating Solutions
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer (optional feature); Heat Resistant
- Substrate: Metallic; Steel; Other; Iron
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear & corrosion. These powders, which are backed by Saint-Gobain ’s... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s 3000 series features fused black powders that are rounded for superior flow characteristics. These powders produce coatings for applications where resistance to wear & corrosion are essential. The rounded particle shape, combined with Saint-Gobain ’s strict control of... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #340 & 341 are sintered & crushed blocky shaped powders that produce excellent wear & corrosion resistant coatings. The presence of silica & titania increases deposit efficiency & improves finish quality when compared to pure chromium oxide powders. These... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
. Save Time & Money with RocDur Thermal Spray Flexicord. Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Thickness: 0.0787
- Type: Coating; Heat Resistant
- Features: Corrosion Resistant; Friction Resistant