Metal / Metal Filled Heat Resistant and Flame Retardant Coatings
from Coatings For Industry, Inc.
Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epo-Phen ™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and hydrocarbons such as gasoline, fuel oil, and diesel fuel. [See More]
- Coating Material: Epoxy; Metal Filled; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Micaceous Iron Oxide (MIO) Flake-Filled
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron, Stainless Steel
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Heat Resistant
- Substrate: Metallic; Steel
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Coating Material: Aluminum; Epoxy; Metal Filled; Resin; Polyamine Bisphenol-A
- Cure / Setting Technology: Thermoset
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Steel; Other; Iron, Galvanizing
from Rust-Oleum Corporation
Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Dampney Company, Inc.
High temperature aluminum coating, ambient to 1200F (649C) [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Dampney Company, Inc.
High Temperature aluminum coating resistant to 1200F [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472 °F (800 °C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage. Super heat-resistant long-exposure shop primer for steel plate. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Petroleum Resin & Select Oils
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing