Chemical / Oil Resistant Heat Resistant and Flame Retardant Coatings
from ELANTAS North America LLC
Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]
- Features: Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Coating Material: Resin; Silicone
- Type: Coating; Heat Resistant
- Industry: Electronics
from Coatings For Industry, Inc.
Two package aliphatic urethane, polyester type, finish coating for exterior applications. [See More]
- Features: Brush / Roll-on; Chemical Resistant; Protective; Sprayable
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Metallic; Plastic; Steel
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Features: Chemical Resistant; Protective; Cold Room Applications, Skid Resistant
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Features: Chemical Resistant; Corrosion Resistant; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Resistant to "Hot Tire" Pick-Up
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Water
from Dampney Company, Inc.
High build coating, ambient to 600F (316C), for air pollution control equipment [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Sprayable
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Fast Dry, Low Odor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Resists Yellowing, Low Odor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Sprayable; Humidity & Solvent Resistance
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Features: Brush / Roll-on; Chemical Resistant; HAPS Free, Fast Dry, Low Odor
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Features: Brush / Roll-on; Chemical Resistant; Abrasion, Erosion or Wear Resistant; Humidity & Scrub Resistance
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable; Low Odor, Fast Dry, Low VOC
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable; Low Odor, Fast Dry, Low VOC
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable; Weather Resistant; Alkali & Moisture Resistance
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Protective; Sprayable
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Polyamide
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Sprayable
- Cure / Setting Technology: Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable
- Cure / Setting Technology: Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly recommended for both... [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin