Epoxy Heat Resistant and Flame Retardant Coatings

16 Results
Dupli-Color VHT Flameproof 06505 Black (OSHA) Gloss Epoxy Paint - 11 oz Aerosol Can - 11 oz Net Weight - 00650 -- 010155-00650
from R. S. Hughes Company, Inc.

Dupli-Color VHT Flameproof paint comes in black (osha), has a gloss finish and is packaged 6 per case. Uses epoxy as the base. Can be used with metal. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Epoxy; Resin
  • Form: Aerosol
  • Type: Paint
  • Features: Corrosion Resistant
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete; Wood
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete
High Temperature Wearing Compound -- 30-3410
from Epoxies Etc...

The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Operating Temperature: ? to 450
ChemTread® -- Series 239
from Tnemec Company, Inc.

Highly chemical and heat-resistant, broadcast, slurry broadcast or mortar [See More]

  • Coating Material: Epoxy; Resin; Polyamine Novolac
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Cure Temperature: 75
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Coating Material: Epoxy; Resin; Phenalkamine
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Dura-Plate® 235 NSF
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]

  • Coating Material: Epoxy; Resin; Phenalkamine
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Primer; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Coating Material: Epoxy; Resin; High Solids, Amine
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Steel; Other; Iron
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant
  • Thickness: 0.0070 to 0.0135
Epoxy -- Macropoxy® 646-PW
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Heat Resistant
  • Thickness: 0.0070 to 0.0135
Epoxy -- Macropoxy® 846 NSF Winter Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron