Multicomponent Heat Resistant and Flame Retardant Coatings

18 Results
URETHABOND 111
from Coatings For Industry, Inc.

Two package aliphatic urethane, polyester type, finish coating for exterior applications. [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Metallic; Plastic; Steel
  • Type: Coating; Heat Resistant
  • Coating Material: Polyurethane; Resin
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Wood
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Epoxy; Resin
High Temperature Wearing Compound -- 30-3410
from Epoxies Etc...

The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Coating Material: Epoxy; Resin
  • Type: Coating; Heat Resistant
  • Operating Temperature: ? to 450
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Metallic; Steel
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Resin; Silicone; Zinc
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Epoxy; Resin; Water; Polyamide
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Metallic; Steel
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Resin; Silicone; Zinc
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Water; Polyamide
Thurmalox® -- 225HD
from Dampney Company, Inc.

VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset (optional feature)
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Type: Coating; Heat Resistant
  • Coating Material: Resin; Silicone
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Heat Resistant
  • Coating Material: Polyurethane; Resin
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Steel; Other; Previously Painted Surfaces
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Polyurethane; Resin
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Steel; Other; Previously Painted Surfaces
  • Type: Coating; Heat Resistant
  • Coating Material: Acrylic; Polyurethane; Resin; Water
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Acrylic; Resin; Water
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; High Solids, Amine
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Steel; Other; Iron
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant; Self-Priming
  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
Fast Clad® DTM Urethane
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant
  • Coating Material: Polyurethane; Resin; Polyaspartic