Flame Retardant / UL 94V-0 Rated Heat Resistant and Flame Retardant Coatings

4 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Type: Coating; Flame Retardant / UL 94V-0 Rated
  • Coating Material: Fluoropolymers; Resin
  • Cure / Setting Technology: Thermoplastic
  • Cure Temperature: 340
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Type: Coating; Flame Retardant / UL 94V-0 Rated; Heat Resistant
  • Features: Protective; Fire-Proofing
  • Substrate: Metallic
  • Industry: Marine; Process Equipment
Volextra® Flexible Extrusion Coating -- Type EVA
from Sekisui Voltek, LLC

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]

  • Type: Coating; Flame Retardant / UL 94V-0 Rated
  • Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
  • Cure / Setting Technology: Thermoplastic
  • Thickness: 0.0015 to 0.0550
Flame Retardant Finishing Agent for Textile -- ANT-0044
from Matexcel

Application: Polyester fabrics, cotton fabrics, polyester cotton blended. Product overview: Characteristic: Used for flame-proof treatment of polyester fabric and polyester cotton blended. The treated fabric has a good hand feeling and drape, and does not produce a frosting phenomenon. Solid... [See More]

  • Type: Coating; Flame Retardant / UL 94V-0 Rated