Vinyl Heat Resistant and Flame Retardant Coatings
2 Results
Volextra® Flexible Extrusion Coating -- Type EVA
from Sekisui Voltek, LLC
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Thickness: 0.0015 to 0.0550
Tank Linings, Secondary Containment -- Cor-Cote® VEN
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
Cor-Cote ® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and excellent resistance to thermal degradation. Low viscosity easily wets out... [See More]
- Coating Material: Epoxy; Resin; Vinyl; Vinyl Ester Novolac
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant; Binder Resin (with Select Aggregate)
- Substrate: Concrete; Steel; Other; Iron