Wall Heat Resistant and Flame Retardant Coatings
from 3M Advanced Materials Division
Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]
- Location / Orientation: Interior; Wall
- Substrate: Wood
- Type: Coating
- Form: Aerosol; Liquid
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Location / Orientation: Exterior; Interior; Wall; High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss makes it resistant to dirt. Apply down to 40 °F. [See More]
- Location / Orientation: Exterior; Interior; Floor; Wall; Ceiling; Railings, High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Location / Orientation: Exterior; Interior; Floor; Wall; Ceiling; Railings, High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing