Railway Heat Resistant and Flame Retardant Coatings
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Industry: Food / Beverage; OEM / Industrial; Railway
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. [See More]
- Industry: Marine; Mil-Spec; OEM / Industrial; Railway
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron