Electronics Heat Resistant and Flame Retardant Coatings
3 Results
Electronic Conformal Coating -- Elan-tron®
from ELANTAS North America LLC
from ELANTAS North America LLC
Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]
- Industry: Electronics
- Coating Material: Resin; Silicone
- Type: Coating; Heat Resistant
- Features: Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
Tank Linings, Secondary Containment -- Cor-Cote® VEN
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
Cor-Cote ® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and excellent resistance to thermal degradation. Low viscosity easily wets out... [See More]
- Industry: Automotive; Electronics; Food / Beverage; Marine; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant; Binder Resin (with Select Aggregate)
- Substrate: Concrete; Steel; Other; Iron
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution