OEM / Industrial Heat Resistant and Flame Retardant Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Industry: Automotive; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Mid-Mountain Materials, Inc.
Thermoseal ® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying. [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Firestopping; Heat Resistant
- Thickness: 0.0020
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Industry: Food / Beverage; Machine Tools; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Coating Material: Fluoropolymers; Resin
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Sauereisen, Inc.
ConoCrete - Epoxy NovolaK No. 118 is a chemically-resistant, 100% solids, aggregate-filled, novolak epoxy floor system. It. is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties. of these materials far exceed those of concrete,... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Heat Resistant
- Substrate: Aluminum; Steel; Other; Magnesium
from Whitford Corporation
Superior topcoat for reprographic fuser roller. [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Steel
from Datamax-O'Neil
Performance and Compatibility. Guaranteed. Datamax-O ’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O ’Neil printer, ensuring optimum performance... Guaranteed!. We cut and core our own paper to exacting specifications... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Heat Resistant; Thermochromic Paper
- Form: Roll
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin
from Dampney Company, Inc.
One component, boiling water / steam immersion coating to 700F (371C) [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from Coatings For Industry, Inc.
Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent... [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Ferrous Alloys
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Industry: OEM / Industrial
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Water
from Henkel Corporation - Industrial
LOCTITE CT 5030 E &C, Epoxy, Conductive Ink. LOCTITE CT 5030 E &C is a conductive ink designed to provide thin coating used in shielding and grounding applications. It is electrically conductive, resistant to abrasion, crease resistant and heat resistant. It is also used in... [See More]
- Industry: OEM / Industrial
- Substrate: Metallic
- Type: Coating
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant; Conversion Coating
- Substrate: Aluminum; Steel; Other; Magnesium, Zinc
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Industry: Automotive; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Plastic; Wood
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Industry: Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete; Wood
from Henkel Corporation - Industrial
LOCTITE EDAG 503 62% E &C, Fluoroelastomer, Conductive coating LOCTITE ® EDAG 503 62% E &C is a general purpose coating suitable for direct application to most substrates including plastics and elastomers. It is designed to exhibit good resistance to ultraviolet radiation, oxidation and... [See More]
- Industry: OEM / Industrial
- Substrate: Metallic
- Type: Coating
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Rust-Oleum Corporation
Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete
from Henkel Corporation - Industrial
LOCTITE EDAG 5810 E &C, Two-component, Epoxy, Coating Adhesive LOCTITE ® EDAG 5810 E &C two-component epoxy adhesive is designed to cure at ambient temperatures. Two component. Room temperature cure. Electrically conductive. Thermally conductive. High strength. Heat resistant [See More]
- Industry: OEM / Industrial
- Substrate: Metallic
- Type: Coating
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete
from Henkel Corporation - Industrial
Epoxy, 2-part wearing compound for renewing and protecting equipment exposed to extreme sliding abrasion. Heat resistant. LOCTITE ® PC 7303 is a gray, 2-part, ultra-high temperature, epoxy wearing compound paste. The product is for rebuilding, renewing and protecting equipment exposed to... [See More]
- Industry: OEM / Industrial
- Substrate: Metallic
- Type: Coating
- Operating Temperature: 450
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Industry: Automotive; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Henkel Corporation - Industrial
LOCTITE ® PC 7303 Ultra High Temperature Wearing Compound resists sliding abrasion and temperatures to 550F. Must be post-cured for maximum temperature resistance and performance. Trowelable. [See More]
- Industry: OEM / Industrial
- Substrate: Metallic
- Type: Coating
- Operating Temperature: 550
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Industry: OEM / Industrial; Process Equipment
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Dampney Company, Inc.
VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Industry: OEM / Industrial
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Dampney Company, Inc.
Heat resistant coatings stable to 1000F [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Industry: Food / Beverage; OEM / Industrial; Railway
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 1000F (538C). [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Industry: Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Ceramic; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Ceramic; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Industry: Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Dampney Company, Inc.
Heat and Corrosion Resistant to 500F.Standard and Custom Colors Apply Directly to Hot Steel [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Industry: OEM / Industrial
- Substrate: Metallic; Steel
- Type: Coating; Heat Resistant
- Coating Material: Alkyd; Resin
from Dampney Company, Inc.
High build coating, ambient to 600F (316C), for air pollution control equipment [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Industry: Marine; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
from Dampney Company, Inc.
Temperature indicating coatings with color change [See More]
- Industry: OEM / Industrial
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Dampney Company, Inc.
High temperature aluminum coating, ambient to 1200F (649C) [See More]
- Industry: OEM / Industrial; Process Equipment
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Industry: Marine; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel; Other; Iron