Formaldehyde Resins (Phenolic, Furan, Melamine) Heat Resistant and Flame Retardant Coatings
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epo-Phen ™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and hydrocarbons such as gasoline, fuel oil, and diesel fuel. [See More]
- Coating Material: Epoxy; Metal Filled; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Micaceous Iron Oxide (MIO) Flake-Filled
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron, Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant
- Substrate: Metallic; Steel; Other; Iron