Rubber / Elastomer Based Heat Resistant and Flame Retardant Coatings
2 Results
Volextra® Flexible Extrusion Coating -- Type TPE
from Sekisui Voltek, LLC
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Coating Material: Rubber
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Thickness: 0.0015 to 0.0550
Tank Linings, Secondary Containment -- CoroBond Vinyl Ester Primer
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
CoroBond ™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile stress and flexural stress. Abrasion resistance. High tensile strength. Resists thermal stress. [See More]
- Coating Material: Epoxy; Resin; Rubber; Vinyl; Ester-Based or Ester Novolac-Based
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer; Heat Resistant
- Substrate: Concrete; Metallic; Steel; Other; Iron