Weather / UV Resistant Heat Resistant and Flame Retardant Coatings

34 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Features: Protective; Weather Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating; Flame Retardant / UL 94V-0 Rated
  • Coating Material: Fluoropolymers; Resin
Electronic Conformal Coating -- Elan-tron®
from ELANTAS North America LLC

Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]

  • Features: Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Coating Material: Resin; Silicone
  • Type: Coating; Heat Resistant
  • Industry: Electronics
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Features: Corrosion Resistant; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Features: Corrosion Resistant; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Features: Corrosion Resistant; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Features: Corrosion Resistant; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Features: Corrosion Resistant; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 Silver -- PS-1000 Silver
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]

  • Features: Corrosion Resistant; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-600 -- PS-600
from FORREST Technical Coatings

PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]

  • Features: Corrosion Resistant; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Infernex Powder PS-800 -- PS-800
from FORREST Technical Coatings

Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]

  • Features: Corrosion Resistant; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Features: Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Silicone/Zinc Exterior High Heat Coatings - Silver Aerosol -- 251H031
from FORREST Technical Coatings

Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Stove Bright Satin Black Baking Enamel -- 262B215
from FORREST Technical Coatings

Stove Bright ® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed to... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Concrete; Metallic; Steel
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Plastic; Wood
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Weather Resistant; Graffiti Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Steel; Other; Previously Painted Surfaces
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
High Temperature Silicone Coating -- HT-106
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable (optional feature); Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Features: Brush / Roll-on; Weather Resistant; Graffiti Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Steel; Other; Previously Painted Surfaces
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Steel; Other; Iron
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Features: Protective; Sprayable; Weather Resistant; Heat Absorbing
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable; Weather Resistant; Alkali & Moisture Resistance
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Epoxy Intumescent Coating -- Firetex M90/02
from Sherwin-Williams Protective & Marine Coatings

FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly recommended for both... [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin
Fast Clad® DTM Urethane
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Fast Clad® DTM Urethane Mastic & Aluminum
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with excellent corrosion and weathering resistance. Single coat application. Direct to... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Hi-Solids Polyurethane
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
HydroGloss - Single Component WB Urethane
from Sherwin-Williams Protective & Marine Coatings

HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant. Chemical resistant. Excellent... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Sprayable; Abrasion, Erosion or Wear Resistant; Weather Resistant; Color & Gloss Retention, Low Odor
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Previously Painted Surfaces
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Features: Brush / Roll-on; Sprayable; Weather Resistant; Resists Discoloration
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Polylon HP Polyurethane
from Sherwin-Williams Protective & Marine Coatings

POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical, weather, and... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Sprayable; Weather Resistant; Excellent Chalk Resistance
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Polyurethane -- Corothane® I Aliphatic Finish Coat
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant; Excellent Resistance to Yellowing
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Metallic; Steel; Other; Iron
Polyurethane -- Corothane® I HS
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20 °F. Superior... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Sprayable; Weather Resistant; Resistance to Yellowing by Sunlight
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron