Aluminum Heat Resistant and Flame Retardant Coatings

9 Results
Alseal 500
from Coatings For Industry, Inc.

Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]

  • Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Heat Resistant
  • Substrate: Metallic; Steel
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
Pure Silicon Aluminum -- 4300 System
from Rust-Oleum Corporation

Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Coating Material: Aluminum; Epoxy; Metal Filled; Resin; Polyamine Bisphenol-A
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Aluminum; Steel; Other; Iron, Galvanizing
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing