Exterior Heat Resistant and Flame Retardant Coatings
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from Coatings For Industry, Inc.
Two package aliphatic urethane, polyester type, finish coating for exterior applications. [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Metallic; Plastic; Steel
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Heat Resistant
- Substrate: Aluminum; Steel; Other; Magnesium
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Location / Orientation: Exterior; Roof
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Paint; Heat Resistant
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Water
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Heat Resistant
- Substrate: Metallic; Steel
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Heat Resistant; Conversion Coating
- Substrate: Aluminum; Steel; Other; Magnesium, Zinc
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Rust-Oleum Corporation
Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Location / Orientation: Exterior; Interior; Floor; Steps, Stairwells, Aisleways
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Acrolon ™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides color and gloss retention for exterior exposure. [See More]
- Location / Orientation: Exterior; Interior; High Performance Applications, Piping
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pre-Finished Metal Siding
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Location / Orientation: Exterior; Handrails, Exterior Metal Siding
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]
- Location / Orientation: Exterior; Coating Under Insulation
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant; Coating Under Insulation
- Substrate: Metallic
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Location / Orientation: Exterior; High Performance Applications
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Location / Orientation: Exterior; Interior; Wall; High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Location / Orientation: Exterior; Ceiling; High Performance Applications
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Metallic; Steel
- Type: Coating; Heat Resistant
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Location / Orientation: Exterior; Interior; Above/Below-Water Hull Areas
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Steel; Other; Iron