Plastic Heat Resistant and Flame Retardant Coatings

5 Results
Ignition Barrier Coating -- Johns Manville
from Johns Manville Corp.

Ignition Barrier Coating is for application over spray-foam insulations to reduce heat transfer and surface burning in the event of a fire. JM Ignition Barrier (IB) Coating is designed for application over JM open- and closed-cell spray-foam insulations to reduce heat transfer and surface burning in... [See More]

  • Substrate: Plastic; Other; Open and Closed Spray Foam
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Water
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Substrate: Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Solvent; Water
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Primer; Heat Resistant
  • Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
URETHABOND 111
from Coatings For Industry, Inc.

Two package aliphatic urethane, polyester type, finish coating for exterior applications. [See More]

  • Substrate: Concrete; Metallic; Plastic; Steel
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Heat Resistant
  • Coating Material: Polyurethane; Resin
Metal Markers
from DME Company

The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]

  • Substrate: Metallic; Plastic; Wood
  • Coating Material: Polyurethane; Resin
  • Type: Heat Resistant
  • Features: Abrasion, Erosion or Wear Resistant