Protective Heat Resistant and Flame Retardant Coatings

31 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Thermal Coatings -- THERMOSEAL® P110
from Mid-Mountain Materials, Inc.

Thermoseal ® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying. [See More]

  • Features: Brush / Roll-on; Protective; Sprayable
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Firestopping; Heat Resistant
  • Thickness: 0.0020
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Features: Protective; Weather Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating; Flame Retardant / UL 94V-0 Rated
  • Coating Material: Fluoropolymers; Resin
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Features: Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Heat Resistant
  • Substrate: Metallic; Steel
Silicone/Zinc Exterior High Heat Coatings - Silver Aerosol -- 251H031
from FORREST Technical Coatings

Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Stove Bright Satin Black Baking Enamel -- 262B215
from FORREST Technical Coatings

Stove Bright ® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed to... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Paint; Heat Resistant
  • Substrate: Aluminum; Concrete; Metallic; Steel
High Temperature Wearing Compound -- 30-3410
from Epoxies Etc...

The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Features: Chemical Resistant; Protective; Cold Room Applications, Skid Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete
Alseal 500
from Coatings For Industry, Inc.

Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Ignition Barrier Coating -- Johns Manville
from Johns Manville Corp.

Ignition Barrier Coating is for application over spray-foam insulations to reduce heat transfer and surface burning in the event of a fire. JM Ignition Barrier (IB) Coating is designed for application over JM open- and closed-cell spray-foam insulations to reduce heat transfer and surface burning in... [See More]

  • Features: Brush / Roll-on; Protective; Sprayable; Non-toxic
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Plastic; Other; Open and Closed Spray Foam
4080 FasTop™ 12S Binder Resin
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Shock and Impact Protection
  • Cure / Setting Technology: Multicomponent
  • Type: Heat Resistant; Binder Resin
  • Substrate: Concrete; Metallic; Steel; Wood
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
SafeGard® 3400 Seal#10
from Sanchem, Inc.

Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]

  • Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Heat Resistant
  • Substrate: Aluminum; Steel; Other; Magnesium
High Temperature Silicone Coating -- HT-106
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable (optional feature); Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Metallic; Steel
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Features: Brush / Roll-on; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Coating Under Insulation
  • Substrate: Metallic
Thurmalox® -- 200
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 500F (260C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
SafeGard® CC-3000 Chromate-free Chemical Conversion Coating
from Sanchem, Inc.

The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]

  • Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Heat Resistant; Conversion Coating
  • Substrate: Aluminum; Steel; Other; Magnesium, Zinc
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 200C
from Dampney Company, Inc.

Heat resistant coatings color stable to 500F [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof; Low Odor
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Steel; Other; Iron
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Metallic; Steel
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Heat Resistant
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Thurmalox® -- 218
from Dampney Company, Inc.

For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Waterproof
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Protective; Sprayable
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamide
Thurmalox® -- 225HD
from Dampney Company, Inc.

VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Epoxy -- Macropoxy® 646-PW
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Low VOC, Low Odor
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamide
Thurmalox® -- 230
from Dampney Company, Inc.

Heat resistant coatings stable to 1000F [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel