Military Specification Heat Resistant and Flame Retardant Coatings

5 Results
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Heat Resistant; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Thurmalox® -- 240
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]

  • Industry: Mil-Spec; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Ceramic; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Industry: Mil-Spec; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 242
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]

  • Industry: Mil-Spec; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Ceramic; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Dura-Plate® UHS Primer
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate ® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate ® UHS Primer provides excellent surface wetting and... [See More]

  • Industry: Marine; Mil-Spec; OEM / Industrial
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron