Acrylic / Latex Heat Resistant and Flame Retardant Coatings
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Primer; Heat Resistant
- Thickness: 0.0035 to 0.0047
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Thickness: 0.0035 to 0.0045
from Sherwin-Williams Protective & Marine Coatings
Acrolon ™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides color and gloss retention for exterior exposure. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Water
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Zinc Rich Primers, Drywall
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant. Chemical resistant. Excellent... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Galvite HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select waterborne or solvent based coatings. Excellent adhesion to galvanized and aluminum surfaces. High light... [See More]
- Coating Material: Acrylic; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel; Other; Primed Ferrous Metal, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]
- Coating Material: Acrylic; Alkyd; Resin
- Cure / Setting Technology: Film Drying; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Metallic; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Metalatex ® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate industrial environments. Suitable for use in USDA... [See More]
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Zinc Rich Primer
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Hi-Bild Waterbased Catalyzed Epoxy is a high performance, interior/exterior, VOC compliant, low odor, high film build, two-component, waterbased acrylic epoxy. It dries to a tough, tile-like finish that exhibits excellent durability and performance properties. Pro Industrial Hi-Bild... [See More]
- Coating Material: Acrylic; Epoxy; Resin; Water
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Galvanizing, Drywall
from Sherwin-Williams Protective & Marine Coatings
Sher-Cryl HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant. Superior color and gloss retention. [See More]
- Coating Material: Acrylic; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Zinc Rich Primers
from Sherwin-Williams Protective & Marine Coatings
SherThane ® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas.". RECOMMENDED USAGE. Use over... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component. Designed to be applied to hot substrates up to 350... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Thickness: 0.0180 to 0.0244
from Sherwin-Williams Protective & Marine Coatings
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]
- Coating Material: Acrylic; Alkyd; Resin; Water
- Cure / Setting Technology: Thermoset
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing