Thermoset Heat Resistant and Flame Retardant Coatings
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Paint; Heat Resistant
- Coverage: 93
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Paint; Heat Resistant
- Coverage: 96
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Paint; Heat Resistant
- Coverage: 108
from FORREST Technical Coatings
Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Paint; Heat Resistant
- Coverage: 109
from FORREST Technical Coatings
INFERNEX ® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Paint; Heat Resistant
- Coverage: 96
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Coating Material: Epoxy; Resin
- Type: Coating; Heat Resistant
- Operating Temperature: ? to 450
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Self-Leveling
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Steel; Other; Previously Painted Surfaces
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Steel; Other; Previously Painted Surfaces
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Polyurethane; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Primer; Heat Resistant; Self-Priming
- Coating Material: Epoxy; Resin; Phenalkamine
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant; Self-Priming
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Polyamide
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Polyamide
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Polyamide Mastic
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Aluminum; Steel; Other; Iron, Galvanizing
- Type: Coating; Primer; Heat Resistant
- Coating Material: Aluminum; Epoxy; Metal Filled; Resin; Polyamine Bisphenol-A
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Polyaspartic
from Sherwin-Williams Protective & Marine Coatings
HI-MIL Sher-Tar ® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE. For use over prepared substrates such as steel and concrete in industrial environments. Penstocks. Liner for clarifiers. Dam gates. [See More]
- Cure / Setting Technology: Film Drying; Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin; Coal Tar
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Primer; Heat Resistant
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
from Sherwin-Williams Protective & Marine Coatings
Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]
- Cure / Setting Technology: Film Drying; Thermoset
- Substrate: Metallic; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Metallic; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20 °F. Superior... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20 °F. Outstanding adhesion... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Primer (optional feature); Heat Resistant
- Coating Material: Polyurethane; Resin; Micaceous Iron Oxide
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
- Type: Coating; Primer; Heat Resistant
- Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide