Fluoropolymers (PTFE, FEP, MFA, etc.) Heat Resistant and Flame Retardant Coatings
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Coating Material: Fluoropolymers; Resin
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Cure Temperature: 340
from Saint-Gobain Coating Solutions
Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large moving parts... [See More]
- Coating Material: Fluoropolymers; Resin
- Type: Coating; Heat Resistant
from Saint-Gobain Coating Solutions
Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. Saint-Gobain M102A is a polyester powder comprised of... [See More]
- Coating Material: Fluoropolymers; Resin
- Type: Coating; Heat Resistant