Wear Resistant (Abrasion / Erosion) Heat Resistant and Flame Retardant Coatings
from ELANTAS North America LLC
Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]
- Features: Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Coating Material: Resin; Silicone
- Type: Coating; Heat Resistant
- Industry: Electronics
from FORREST Technical Coatings
Stove Bright ® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed to... [See More]
- Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoplastic
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Solvent Resistant
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Features: Chemical Resistant; Corrosion Resistant; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Thermoplastic
- Type: Coating; Flame Retardant / UL 94V-0 Rated
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Heat Resistant; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from DME Company
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]
- Features: Abrasion, Erosion or Wear Resistant
- Substrate: Metallic; Plastic; Wood
- Type: Heat Resistant
- Coating Material: Polyurethane; Resin
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Metallic; Plastic; Wood
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin
from 3M Advanced Materials Division
Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]
- Features: Abrasion, Erosion or Wear Resistant
- Substrate: Wood
- Type: Coating
- Form: Aerosol; Liquid
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Features: Corrosion Resistant; Protective; Sprayable (optional feature); Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Features: Brush / Roll-on; Chemical Resistant; Abrasion, Erosion or Wear Resistant; Humidity & Scrub Resistance
- Substrate: Concrete; Wood
- Type: Coating; Heat Resistant
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly recommended for both... [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant. Chemical resistant. Excellent... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Sprayable; Abrasion, Erosion or Wear Resistant; Weather Resistant; Color & Gloss Retention, Low Odor
- Cure / Setting Technology: Film Drying
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static dissipating floors within the required ohms resistance range. Advantages. 25,000 - 1,000,000... [See More]
- Features: Brush / Roll-on; Chemical Resistant; Conductive; Protective; Abrasion, Erosion or Wear Resistant; Sparkproof
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Wood; Other; Quarry Tile