Waterproof / Water Repellant Heat Resistant and Flame Retardant Coatings

7 Results
ChemTread® -- Series 239
from Tnemec Company, Inc.

Highly chemical and heat-resistant, broadcast, slurry broadcast or mortar [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Coating Material: Epoxy; Resin; Polyamine Novolac
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Metallic; Steel
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Features: Brush / Roll-on; Corrosion Resistant; Protective; Sprayable; Waterproof; Low Odor
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 218
from Dampney Company, Inc.

For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Waterproof
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Primer; Heat Resistant
  • Substrate: Metallic; Steel; Other; Stainless Steel
Glass Flake Filled Epoxy Novolac Lining -- ExpressCote HCR
from Sherwin-Williams Protective & Marine Coatings

ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Protective; Sprayable; Waterproof
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron
Sher-Glass Glass Flake Reinforced Epoxy
from Sherwin-Williams Protective & Marine Coatings

SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]

  • Features: Brush / Roll-on; Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Heat Resistant
  • Substrate: Concrete; Steel; Other; Iron