Electrical Conduit Information
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Types of Electrical Conduit
There are many standard conduit types.
- Flexible metal conduits (FMC) have a helically wound, circular raceway and are often used at the ends of rigid runs.
- Liquid tight flexible metal conduits (LFMC) have a sealed plastic covering over a flexible metal core.
- By contrast, liquid tight flexible nonmetallic conduits (LFNC) feature a liquid tight jacket over a flexible, nonmetallic core.
- Intermediate metal conduits (IMC) have rigid, circular raceways with thinner walls than rigid metal conduits (RMC).
- Galvanized rigid conduits (GRC) are made of metal and coated with zinc for increased resistance to abrasion and corrosion.
- Rigid nonmetallic conduits (RNC) are made of plastic and used in areas that are wet or corrosive.
- Nonmetallic underground conduits with connectors (NUCC) are somewhat flexible, corrosion-resistant devices with internal, factory-installed electrical conductors.
- Electrical metal tubing (EMT) conduits are relatively easy to bend, cut and form.
- Electrical nonmetallic tubing (ENT) conduits are circular and usually corrugated.
Selection Criteria
Electrical conduit differs in terms of shape and function. Both straight and angled products are commonly available. Adapters are used to connect two different types of pipes.
Selecting electrical conduit requires an analysis of sizes, schedules, fitting ends, and features. Standard U.S. sizes range from ½” to 6”. Products that are measured in metric units such as centimeters (cm) are also available.
For angled devices such as elbows and sweeps, radius is an important consideration. Schedule sizes are standards that define the inner diameter (ID), outer diameter (OD) and wall thickness. Some fitting ends use male or female pipe threads. Others use plain, flanged, or flared ends.
In terms of features, some products provide magnetic shielding or are part of an integral coupling. Others have an architectural finish or are liquid tight.
Materials
Electrical conduit is made from many different materials.
- Aluminum is a metallic element that provides good electrical and thermal conductivity, high reflectivity, and resistance to oxidation.
- Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings.
- Some aluminum and steel conduits and fittings are coated with polyvinyl chloride (PVC), a flexible polymeric material.
- Other products are galvanized with zinc or coated with urethane, a class of materials that exhibits good elongation, recovery, and toughness.
- Electrical conduits that is made from nylon, PVC, polyester, and polyethylene is also available.
Standards
- A-A-52440 - CONDUIT, METAL, FLEXIBLE: ELECTRICAL SHIELDED
- ANSI C80.1 - ELECTRICAL RIGID STEEL CONDUIT (ERSC)
- IEC 60423 - CONDUIT SYSTEMS FOR CABLE MANAGEMENT - OUTSIDE DIAMETERS OF ELECTRICAL INSTALLATIONS AND THREADS FOR CONDUITS AND FITTINGS
- NEMA TC 2 - ELECTRICAL POLYVINYL CHLORIDE (PVC) CONDUIT
References
Image Credits:
Sealcon LLC | 1-Source Electronic Components | Grainger Industrial Supply
- Alabama
- Arkansas
- Arizona
- California
- Colorado
- Connecticut
- Florida
- Georgia
- Iowa
- Illinois
- Indiana
- Kansas
- Kentucky
- Louisiana
- Massachusetts
- Maryland
- Michigan
- Minnesota
- Missouri
- Mississippi
- North Carolina
- New Jersey
- Nevada
- New York
- Ohio
- Oregon
- Pennsylvania
- Tennessee
- Texas
- Utah
- Virginia
- Vermont
- Washington
- Wisconsin
- Aluminum
- EMT
- ENT
- English Size
- FMC
- Flexible Conduit
- Galvanized Steel
- Hazardous Location Rated
- IMC
- LFMC
- LFNC
- Liquid Tight
- Metric Size
- Nylon
- PVC (Polyvinyl Chloride)
- PVC Coated Aluminum
- PVC Coated Steel
- Polyethylene / HDPE
- Prewired Conduit
- RNC
- Rigid Conduit
- Stainless Steel
- Steel
- Underground Rated
- Urethane Coated
- ermeto fitting
- electrical conduit dwg
- regal conduit fitting
- right angle fiber optic
- CATV Conduit
- direct burial flexible conduit
- explosion proof flexible conduit
- flexible cable ducts
- gooseneck cable
- high temperature flexible conduit
- interduct conduit
- PVC cable ducts
- split conduit
- 25mm electrical conduit
- bending PVC electrical conduit
- braided stainless steel flexible conduit
- class 1 flexible conduit
- copper electrical conduit
- corrosion resistant electrical conduit
- corrugated cable conduit
- corrugated flexible electrical conduit
- crush resistant flexible conduit
- decorative electrical conduit
- decorative surface mount electrical conduit
- decorative wire conduit
- fiber optic flexible conduit
- halogen free cable ducts
- hdg steel conduit
- HDPE cable ducts
- HDPE fiber optic cable conduit