Roof Heat Resistant and Flame Retardant Coatings
2 Results
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Location / Orientation: Exterior; Roof
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Paint; Heat Resistant
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]
- Location / Orientation: Exterior; Interior; Roof
- Cure / Setting Technology: Film Drying
- Type: Paint; Heat Resistant
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing