Polyurethane Heat Resistant and Flame Retardant Coatings
from Coatings For Industry, Inc.
Two package aliphatic urethane, polyester type, finish coating for exterior applications. [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Metallic; Plastic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Coating Material: Polyurethane; Resin; Water
- Substrate: Concrete
- Type: Coating; Heat Resistant
- Thickness: 0.0040 to 0.0120
from DME Company
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]
- Coating Material: Polyurethane; Resin
- Substrate: Metallic; Plastic; Wood
- Type: Heat Resistant
- Features: Abrasion, Erosion or Wear Resistant
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating; Heat Resistant
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Heat Resistant; Binder Resin
- Substrate: Concrete; Metallic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Water
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]
- Coating Material: Polyurethane; Resin; Polyaspartic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Heat Resistant
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing