6 Signal Conditioners

2 Results
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Number of Poles: 6
  • Form Factor: DIN Rail; Rack Mount
  • Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Number of Poles: 6; 8
  • Form Factor: PC Board
  • Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
  • Inputs: Bridge Input