Relay / Switch Input Signal Conditioners

10 Results
Signal Conditioners -- 2016327 [2924265 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2924265 [See More]

  • Inputs: Relay / Switch Input; Switch
  • Outputs: Analog Voltage Output; Relay Output; Relay
  • Signal Conditioning: Isolation amplifier
  • Agency Approval: Atex
Signal Conditioners -- 2701731
from RS Components, Ltd.

PR Electronics 3202A1 Signal Conditioner [See More]

  • Inputs: Relay / Switch Input; Switch
  • Agency Approval: IECEx/ATEX
  • Outputs: Analog Voltage Output; Relay Output; Relay, NPN
Signal Conditioners -- 2701732
from RS Components, Ltd.

PR Electronics 3202A1-N [See More]

  • Inputs: Relay / Switch Input; Switch
  • Agency Approval: IECEx/ATEX
  • Outputs: Analog Voltage Output; Relay Output; Relay, NPN
Signal Conditioners -- 2701734
from RS Components, Ltd.

PR Electronics 3202A2 Signal Conditioner [See More]

  • Inputs: Relay / Switch Input; Switch
  • Agency Approval: IECEx/ATEX
  • Outputs: Analog Voltage Output; Relay Output; Relay, NPN
Signal Conditioners -- 2701735
from RS Components, Ltd.

PR Electronics 3202A2-N [See More]

  • Inputs: Relay / Switch Input; Switch
  • Agency Approval: IECEx/ATEX
  • Outputs: Analog Voltage Output; Relay Output; NPN, Relay
Signal Conditioners -- 2701750
from RS Components, Ltd.

PR Electronics 9202A1A [See More]

  • Inputs: Relay / Switch Input; Switch
  • Agency Approval: IECEx/ATEX
  • Outputs: Analog Voltage Output; Relay Output; Relay, NPN
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Inputs: Relay / Switch Input; Frequency
  • Analog Channels: 4
  • Form Factor: PC Board
  • Digital I/O Channels: 4
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • Inputs: Tach; Relay / Switch Input
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 0
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Universal Remote I/O Modules -- HE359
from OMEGA Engineering, Inc.

Remote I/O, or distributed I/O, offers several advantages over the traditional local I/O found on a Programmable Logic Controller (PLC). First, it allows you to locate the I/O modules close to the process that is being monitored or controlled. This greatly improves noise immunity, as the weak sensor... [See More]

  • Inputs: Relay / Switch Input
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Digital I/O Channels: 8