Encoder Input Signal Conditioners
from Hottinger Brüel & Kjær A/S
4-channel high-dynamic digital module of the SomatXR family. Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*). - Pulse counter, encoder. - Passive inductive rotational speed sensor (AC coupled). - Pulse width modulated signals (PWM). [See More]
- Inputs: Encoder Input; Digital encoder
- Form Factor: Standalone
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Inputs: Encoder Input
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Digital I/O Channels: 0
from BEI Sensors
Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted part of the signal... [See More]
- Inputs: Encoder Input; Quadrature
- Analog Channels: 3
- Form Factor: DIN Rail
- DC Voltage: 5 to 24 VDC
from Hymark/Kentucky Gauge
SSI linear & rotary encoder gateway. All typical encoder functions available. Position output. IP65 protection. Robust metal housing. DIN-rail snap-on installation possible. Special versions on request [See More]
- Inputs: Encoder Input
- Network Options: Ethernet; DeviceNet; Profibus; CANopen, EtherCAT, Profinet IRT/RT
- User Interface: None
- Operating Temperature: -13 to 185
from HydroLynx Systems, Inc.
The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C ” increments and down/up status lines. Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical) when... [See More]
- Inputs: Encoder Input
- Outputs: down/up
- Signal Conditioning: Quadrature