Charge Input Signal Conditioners
from Hottinger Brüel & Kjær A/S
Designed for vibration measurements in industrial environments. [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Standalone
from Hottinger Brüel & Kjær A/S
Single-channel charge amplifier for charge sensors (pC), measuring range 1000 pC. Two calibrated measuring ranges 100 % and 20 %. TEDS, described for each measuring range. Linearity error: 1 %. Nominal (rated) output signal: +/- 10V. Cutoff frequency: 10 KHz (-3 dB). Auxiliary energy: 24 V (18...30... [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Field mounted
from Hottinger Brüel & Kjær A/S
Single-channel charge amplifier for charge sensors (pC), measuring range 5,000,000 pC. Two calibrated measuring ranges 100 % and 20 %. TEDS, described for each measuring range. Linearity error: 1 %. Nominal (rated) output signal: +/- 10V. Cutoff frequency: 10 KHz (-3 dB). Auxiliary energy: 24 V... [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Field mounted
from Hottinger Brüel & Kjær A/S
Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to DeltaTron Converter, with built in TEDS, fixed gain 1mV/pC. [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Standalone
from Hottinger Brüel & Kjær A/S
Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to Deltatron Converter 1mV/pC, LLF 80,0Hz, Ultra Low Frequency 10kHz. [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Standalone
from Hottinger Brüel & Kjær A/S
Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. One Channel Nexus Conditioning Amplifier for very high levels (100 nC). [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Standalone
from Hottinger Brüel & Kjær A/S
Preamplifier for use with piezoelectric transducers in airborne applications. [See More]
- Inputs: Charge Input; Piezo electric (charge)
- Form Factor: Standalone
from PCB Piezotronics, Inc.
4-channel, line-powered, ICP ®/charge sensor signal cond., incremental gain, selectable charge conversion, TEDS, 10k LPF, RS-232 [See More]
- Inputs: Charge Input
- Outputs: Analog Voltage Output
- Accuracy: 5
- Operating Temperature: 32 to 120
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Inputs: Charge Input
- Analog Channels: 4
- Form Factor: Stand-alone
- DC Voltage: 1 - 10 V
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Inputs: Charge Input; Accelerometer Input (optional feature); Bridge Input (optional feature); Pressure
- Analog Channels: 1
- Form Factor: Stand-alone
- Accuracy: 2
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- Inputs: Charge Input; Hydrophone
- Analog Channels: 1
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- Inputs: Charge Input
- Outputs: Analog Voltage Output
- Form Factor: Rack Mount
- User Interface: Front Panel
from PCB Piezotronics, Inc.
8-channel, line-powered, ICP ®/charge sensor signal cond., gain, selectable LPF, Ethernet [See More]
- Inputs: Charge Input
- DC Voltage: 5 Vpk
- Accuracy: 6
- Outputs: Analog Voltage Output; Analog Current Output
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- Inputs: Charge Input
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Inputs: Charge Input; Accelerometer Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Inputs: Charge Input; Hydrophone
- Form Factor: Stand-alone
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from PCB Piezotronics, Inc.
8-channel, line-powered, ICP ®/charge sensor signal cond., gain, selectable LPF, Ethernet, keypad/display [See More]
- Inputs: Charge Input
- DC Voltage: 5 Vpk
- Accuracy: 6
- Outputs: Analog Voltage Output; Analog Current Output
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from Columbia Research Labs, Inc.
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
from PCB Piezotronics, Inc.
16-channel, line-powered, ICP ® sensor signal cond., fine gain, computer/front panel control, programmable filter. Powers ICP ® sensors and in-line charge converters requireing constant current excitation. Preconfigured with the following options: 080, 038, 157, 101, 103, 012, 020, and... [See More]
- Inputs: Charge Input
- Outputs: Analog Voltage Output; Analog Current Output
- Accuracy: 1
- Operating Temperature: 32 to 120
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Inputs: Charge Input; Accelerometer Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from PCB Piezotronics, Inc.
4-channel, line-powered, ICP ®/charge sensor signal cond., incremental gain, selectable charge conversion, TEDS, 10k LPF, RS-232, Ethernet [See More]
- Inputs: Charge Input
- Outputs: Analog Voltage Output
- Accuracy: 5
- Operating Temperature: 32 to 120
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- DC Voltage: -10 - 10 V
from Columbia Research Labs, Inc.
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Cable Harness
- Outputs: Analog Voltage Output
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- DC Voltage: 20 - 30,000 mV
from Columbia Research Labs, Inc.
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]
- Inputs: Charge Input
- Analog Channels: 3
- Form Factor: Cable Harness
- Outputs: Analog Voltage Output
from Kistler Group
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]
- Inputs: Charge Input
- Accuracy: 2.5
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
- Analog Channels: 1
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
from Kistler Group
The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Kistler Group
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]
- Inputs: Charge Input
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Frequency or Pulse Output