Stand Alone Signal Conditioners
from PI (Physik Instrumente) L.P.
Cost-Effective System Solution for PISeca ™ Capacitive Position Sensors. Integrated Linearization System (ILS) for Maximum Linearity. Selectable Bandwidth from 10 Hz up to 10 kHz. Selectable Measurement Range. LED-Bar Measuring-Range Display for Easy Integration. External Synchronization for... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
- Analog Channels: 1
- Application: General Lab & Industrial
from Transducer Techniques, LLC
MODEL LCA-9PC. The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper... [See More]
- Form Factor: Stand-alone
- Excitation: Voltage
- DC Voltage: +/- 2.5 mV Min to 100 mV Max
- Outputs: Analog Voltage Output; Analog Current Output
from Dexter Research Center, Inc.
Features: So durable, we call it our "little brick", this low noise, DC-coupled amplifier is packaged in a rugged, die-cast aluminum case with BNC connectors enabling input and output. This amplifier is the perfect addition to your laboratory toolbox. Two 9V batteries included provide an operational... [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output
from S. Himmelstein & Company
Summary. Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display. 7,800 samples/second/channel. built-in ranges of 4-20mA, 12 ±8mA, 0 ±10mA and 0 ±20mA. real-time cross channel... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Accuracy: 0.0200
from Epsilon Technology Corp.
These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The ASC has adjustable... [See More]
- Form Factor: Stand-alone
- AC Voltage: 120 or 230 VAC
- Analog Channels: 4
- Excitation: Voltage
from Electro Optical Components, Inc.
Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: Front Panel
from Transducer Techniques, LLC
MODEL LCA-RTC. The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5... [See More]
- Form Factor: Stand-alone
- Excitation: Voltage
- DC Voltage: +/- 2.5 mV Min to 100 mV Max
- Outputs: Analog Voltage Output; Analog Current Output
from S. Himmelstein & Company
Summary. Single channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display. 7,800 samples/sec/channel. 1 to 4.5 mV/V and high noise immunity. NIST Traceable mV/V calibration. auto-scaled... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 2
- Inputs: Bridge Input
from Epsilon Technology Corp.
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 1
- AC Voltage: 110 or 240 VAC
from Electro Optical Components, Inc.
Single and Dual Phase. Rugged Aluminum Housing. BNC Connectors for Input and Output Signals. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... +360 °. Current and Voltage Input. The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from S. Himmelstein & Company
Summary. Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display. 7,800 samples/second/channel. ±1V to ±10V inputs protected to 130Vrms. accepts... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Accuracy: 0.0100
from S. Himmelstein & Company
Summary. Single channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display. 1 millisecond response time. 10 mV peak-peak sensitivity. 200 kHz or 400 kHz bandwidth. includes... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 2
- Frequency: 0.001 to 200kHz (10 to 200mV pk-pk Threshold), 0.001 to 400kHz (TTL Threshold)
from S. Himmelstein & Company
Summary. Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs. shaft torque, speed, power. pump/motor head, flow, fluid power. drawbar force, velocity, power. fast, rock solid readings with high noise... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 2
- Inputs: Bridge Input
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- DC Current: 0-20mA, 4-20mA
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Form Factor: Stand-alone
- Inputs: mV/V
- Signal Conditioning: Filter; Bridge Conditioner
- Excitation: Voltage; Current
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Analog Channels: 32
- Signal Conditioning: Filter
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Form Factor: Stand-alone
- DC Voltage: 1 - 10 V
- Analog Channels: 4
- Inputs: Charge Input
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- Form Factor: Stand-alone
- Digital I/O Channels: 0
- Analog Channels: 1
- DC Voltage: 12 to 24VDC
from Mahr Inc.
Product features. Highly accurate processing of measured values. Zero setting is possible at any point within the measuring range. Actual value of a standard can be acquired at the touch of a button. 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements. [See More]
- Form Factor: Stand-alone
- Analog Channels: 2
- Signal Conditioning: Instrumentation Amplifier
- Digital I/O Channels: 3
from Wayne Kerr Electronics
The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or higher. [See More]
- Form Factor: Stand-alone
- User Interface: None
from SOCOMEC
DATALOG H40 and H60 dataloggers associated with Socomec wireless interfaces enable you to create a smart energy data communication network in order to : • Remotely and automatically read multi-fluid energy meters and multi-function meters, isolated or not. • Centralise, secure and make... [See More]
- Form Factor: Stand-alone
- Network Options: Ethernet
- User Interface: None
- Operating Temperature: 23 to 122
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Form Factor: DIN Rail; Stand-alone
- Differential Channels: Yes
- Analog Channels: 15
- DC Voltage: ± 156 mV - ± 10 V
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-45 m. Diffuse proximity: 0-3,5 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 2 relays or 2 transistor outputs. Power, output and signal level indicators. Switch selectable... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Analog Channels: 2
- User Interface: Front Panel
from Mad City Labs, Inc.
The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- DC Voltage: 0V to +10V
from Jewell Instruments, LLC
Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged aluminum case with screw terminals... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
from Spectron Glass and Electronics Inc.
The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Differential Channels: Yes
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Bridge Conditioner; Pressure
- Inputs: Bridge Input
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Form Factor: Stand-alone
- Inputs: Accelerometer Input
- Signal Conditioning: Conditioner
- Excitation: Voltage; Current
from OMEGA Engineering, Inc.
The OMB-DBK42 sixteen-slot OM5 signal conditioning module allows OMEGA ’s OMB-LOGBOOK or OMB-DAQBOARD-2000 Series data acquisition systems to accom-modate any combination of up to sixteen OM5 input signal conditioning modules*. Each user-installable signal conditioning module offers 500 V... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Signal Conditioning: SigIsol
from Trans-Tek, Inc.
The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT ’s secondary voltages are converted into DC voltage by the module ’s... [See More]
- Form Factor: Stand-alone
- DC Current: 150 mA Max
- DC Voltage: 14.5-28 VDC
- Outputs: Analog Voltage Output; Analog Current Output
from Elsys AG
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Inputs: Bridge Input
from Moxa Inc.
The ioLogik W5340-HSDPA micro controller is a rugged, compact solution for remote monitoring and alarm systems. With the ioLogik W5340-HSDPA, you can define a cellular connection strategy, including Always-On and Wake-On-Demand, to optimizedata transmission rates for different applications. In... [See More]
- Form Factor: Stand-alone
- Digital I/O Channels: 0
- Signal Conditioning: Controller
- DC Voltage: 12 to 36 V
from Opto 22
0 - 5 Amp Input Isolated [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Current: 0 to 5 A
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Form Factor: Stand-alone
- Digital I/O Channels: 0
- Signal Conditioning: Flow controller
- AC Voltage: 0-10V
from Data Device Corporation (DDC)
DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]
- Form Factor: Stand-alone
- Analog Channels: 2
- Signal Conditioning: S/R Interface
- DC Voltage: 0.34 to 90 Vrms
from SPECTEC
Frequency divider signal converter that conditions and scales output [See More]
- Form Factor: Stand-alone
- DC Current: 18mA
- DC Voltage: 8.5-30 VDC
- User Interface: None
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Form Factor: Stand-alone
- Accuracy: 2
- Analog Channels: 1
- Inputs: Charge Input; Accelerometer Input (optional feature); Bridge Input (optional feature); Pressure
from Acromag, Inc.
i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- DC Voltage: +/- 5V, +/- 10V
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Form Factor: Stand-alone
- DC Voltage: +/- 10 mV
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
- Excitation: Voltage; Current
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
- Analog Channels: 1
- Inputs: Charge Input
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Digital I/O Channels: 0
from Mahr Inc.
Product features. High resolution and high contrast color display. The display can be continuously inclined for the ideal field of vision. Simple to operate. Can be operated with batteries or from the main power supply. When battery powered the C 1200 is fully portable. Compact housing. Wall... [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Application: General Lab & Industrial
from Wayne Kerr Electronics
The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on... [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Signal Conditioning: Filter
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- DC Voltage: ± 156 mV - ± 10 V
- Analog Channels: 15
- DC Current: 0-20 mA / 4-20 mA
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 4 relays and/or 4 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Analog Channels: 4
- User Interface: Front Panel
from Mad City Labs, Inc.
The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]
- Form Factor: Stand-alone
- Analog Channels: 3
- Signal Conditioning: Instrumentation Amplifier
- DC Voltage: 0V to +10V
from Spectron Glass and Electronics Inc.
The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Differential Channels: Yes
from Electro Standards Laboratories
CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Pressure
- Inputs: Bridge Input
from Encore Electronics, Inc.
Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]
- Form Factor: Rack Mount (optional feature); Stand-alone
- AC Voltage: .025V to 100V Peak
- Accuracy: 0.0500
- Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]
- Form Factor: Stand-alone; Portable
- DC Voltage: 60VDC Max
- Analog Channels: 4
- AC Voltage: 24 Vrms AC Max
from Opto 22
G1 100 Ohm RTD Analog Input Isolated [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: SigIsol
- Inputs: RTD Input
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Form Factor: Stand-alone
- Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Form Factor: Stand-alone
- DC Voltage: 5 to 50 mV
- Signal Conditioning: Bridge Conditioner
- Excitation: Voltage; Current
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
- Analog Channels: 1
- Inputs: Charge Input
from Mahr Inc.
Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]
- Form Factor: Stand-alone
- Analog Channels: 2
- Signal Conditioning: Instrumentation Amplifier
- Digital I/O Channels: 3
from Wayne Kerr Electronics
The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to 100MHz Max... [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Signal Conditioning: Filter
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Form Factor: Stand-alone
- Inputs: Bridge Input
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 8 relays or 8 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Analog Channels: 8
- User Interface: Front Panel
from Electro Standards Laboratories
CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: Pressure
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DRA-WVT-3 Series combines watt and VAR transducers in one compact housing. Two simultaneous proportional dc current outputs are provided for watt and VAR parameters. The polarity of the watt output is positive for unity power factor (PF); polarity for the VAR output is positive for lagging power... [See More]
- Form Factor: Stand-alone
- AC Voltage: 115 to 230
- Accuracy: 0.1000
- Outputs: Analog Current Output
from Opto 22
-5 to +5 VDC Input Isolated [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: -5 to 5 V
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Form Factor: Stand-alone
- Inputs: Charge Input
- Analog Channels: 8
- Outputs: Analog Voltage Output
from Mahr Inc.
Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Signal Conditioning: Instrumentation Amplifier
- Digital I/O Channels: 6
from Wayne Kerr Electronics
The 3611 is easy to use Multifunction filter. Its attenuation slope is 24dB/oct (lowpass filter and high pass filter) and 1/3oct bandwidth (bandpass filter). 2-digit setting of cutoff frequency (0.1Hz to 21.8kHz). LPF, HPF, BPF, BEF, THRU. Selectable frequency response. 0dB or 20dB selectable... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Signal Conditioning: Filter
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-45 m. Diffuse proximity: 0-3,5 m. 230 V ac, 115 V ac or 24 V ac/dc supply voltage. Automatic and/or manual sensitivity adjustment. Sensor LED-drive. Adjustable on/off time delay. 1 relay or 1 transistor output. STF – Signal Tracking Feature. [See More]
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Analog Channels: 1
- User Interface: Front Panel
from Electro Standards Laboratories
The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]
- Form Factor: Stand-alone
- Inputs: LVDT; Bridge Input
- Analog Channels: 1
- Excitation: Voltage
from OMEGA Engineering, Inc.
The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs, strain gages and voltage or... [See More]
- Form Factor: Stand-alone
- DC Voltage: +/-5 V
- Signal Conditioning: SigIsol
- DC Current: 0-20 mA
from Opto 22
+10v To -10v Input Isolated [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: -10 to 10 V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 8
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]
- Form Factor: Stand-alone
- Inputs: Charge Input
- Analog Channels: 8
- Outputs: Analog Voltage Output
from Mahr Inc.
Product features. Easy to read 3 color analog display. Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible with probes from Mahr, Mahr-Federal, Tesa). Extensive calculation of input signals: ±A,... [See More]
- Form Factor: Stand-alone
- Analog Channels: 2
- Signal Conditioning: Instrumentation Amplifier
- DC Voltage: 24 V
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 5 m. Diffuse proximity: 0,4 m. 12 or 24 V dc supply voltage. 1 relay output acc. to UNI 8612. Power and output indicators. Screw terminals connection. The PA 09 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of... [See More]
- Form Factor: Stand-alone
- Outputs: Relay Output
- Analog Channels: 1
- User Interface: None
from Electro Standards Laboratories
The CellMite ® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer... [See More]
- Form Factor: Stand-alone
- Inputs: LVDT
- Analog Channels: 1
- Excitation: Voltage
from OMEGA Engineering, Inc.
The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]
- Form Factor: Stand-alone
- DC Voltage: 5 to 50 mV
- Signal Conditioning: Isolation Amplifier
- Outputs: Analog Voltage Output
from Opto 22
0 To 100 mV Input Isolated [See More]
- Form Factor: Stand-alone
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: 0 to 100 mV