Accelerometer Input Signal Conditioners

10 Results
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: Stand-alone
  • Signal Conditioning: Conditioner
  • Excitation: Voltage; Current
IEPE Acceleration Sensor Amplifier -- MonoDAQ-E-ACC
from MonoDAQ

High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]

  • Inputs: Accelerometer Input
  • Network Options: Ethernet; EtherCAT
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Filter / Amplifier: Amplifier; Filter
Tri-Axial Shock Data Logger -- OM-CP-ULTRASHOCK-EB
from OMEGA Engineering, Inc.

The OM-CP-ULTRASHOCK-EB is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Bridge Input
  • Analog Channels: 9
  • Form Factor: Stand-alone
  • Differential Channels: Yes
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Inputs: Charge Input; Accelerometer Input
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 1
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Analog Channels: 8
  • Form Factor: PC Board
  • Digital I/O Channels: 8
Optical Gage Amplifier -- Q.bloxx XE F108
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Signal Conditioning: Isolation Amplifier
  • Digital I/O Channels: 8
Tri-Axial Shock Data Logger -- OM-CP-ULTRASHOCK101
from OMEGA Engineering, Inc.

The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the peak acceleration levels over the same... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Bridge Input
  • Analog Channels: 9
  • Form Factor: Stand-alone
  • Differential Channels: Yes
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
Optical Gage Amplifier -- Q.bloxx XL F108
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Signal Conditioning: Isolation Amplifier
  • Digital I/O Channels: 8