Seismic / Geotechnical Signal Conditioners

14 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: RTD Input
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Dual-Axis Analog Inclinometer -- 0729-1753-99
from Fredericks Company - Televac

Mini Signal Conditioner Assembly with 0717-4318-99 Dual Axis Sensor and Analog/Digital [See More]

  • Application: Vehicular; Seismic / Geotechnical; Medical / Biomedical
  • Inputs: Tilt Sensor
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors -- LumaTEST
from LumaSense Technologies, Inc., An Advanced Energy Company

High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features. Compact and rugged design with rubber boot casing protection. High linearity and precision. Superior total system accuracy ( ± 0.8 °C). Internal reference to guaranty... [See More]

  • Application: General Lab & Industrial; Seismic / Geotechnical
  • Analog Channels: 1
  • Form Factor: Handheld
  • Inputs: Gallium Arsenide-Based Fiber Optic Temperature Sensors
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input
Dual-Axis RS-232 Inclinometer -- 0729-1752-99
from Fredericks Company - Televac

Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232 [See More]

  • Application: Vehicular; Seismic / Geotechnical; Medical / Biomedical
  • Inputs: Tilt Sensor
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Dual-Axis RS-485 Inclinometer -- 0729-1754-99
from Fredericks Company - Televac

The Fredericks Company has a variety of electronics products based on our industry leading tilt sensors. These high-accuracy, microprocessor based electronics can range from printed circuit assemblies to fully integrated packages, as well as remotely mounted sensors and assemblies. Our dual axis... [See More]

  • Application: Vehicular; Seismic / Geotechnical; Medical / Biomedical
  • DC Voltage: 3 to 5 VDC
  • Form Factor: PC Board
  • Inputs: Tilt Sensor
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Signal Conditioner (Analog/Digital) -- 1-6200-007
from Fredericks Company - Televac

The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor ’s range. Fredericks dual-axis TrueTILT... [See More]

  • Application: General Lab & Industrial; Vehicular; Seismic / Geotechnical; Medical / Biomedical
  • Inputs: Tilt Sensor
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 8
Signal Conditioner (SPI) -- 1-6200-005
from Fredericks Company - Televac

The 1-6200-005 SPI signal conditioner is configured as an SPI slave and can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor ’s range. [See More]

  • Application: General Lab & Industrial; Vehicular; Seismic / Geotechnical; Medical / Biomedical
  • Inputs: Tilt Sensor
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output